Electro-voice Composite 12" Two-Way Speaker with 70V Transformer (Weatherized, White) Sx300PIX-W

Description
Weatherized, 70/100v permanent installation version of the SX300E, a 12" composite two-way considered to be the world's best lightweight, high power speaker system. Designed for distributed systems. Chassis Size: 304.8 mm (12") Color: White Directivity Index: 11.1 dB Input Connections: Four-pin Speakon (2) Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 50 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 99 dB Max. SPL/1m (calc): 131 dB Coverage (Nominal -6 dB) H: 65 ° Coverage (Nominal -6 dB) V: 65 ° System Power Handling: 300 Watts LF Transducer: DL12BFH HF Transducer: DH2010 Crossover Frequency: 1500 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 6 Flying: Yes Outdoor: Yes Height: 586 mm (23.07") Width: 429 mm (16.89") Depth: 312 mm (12.28") Weight Net: 14.5 kg (31.97 lbs)
Datasheet
Description
Weatherized, 70/100v permanent installation version of the SX300E, a 12" composite two-way considered to be the world's best lightweight, high power speaker system. Designed for distributed systems. Chassis Size: 304.8 mm (12") Color: White Directivity Index: 11.1 dB Input Connections: Four-pin Speakon (2) Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 50 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 99 dB Max. SPL/1m (calc): 131 dB Coverage (Nominal -6 dB) H: 65 ° Coverage (Nominal -6 dB) V: 65 ° System Power Handling: 300 Watts LF Transducer: DL12BFH HF Transducer: DH2010 Crossover Frequency: 1500 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 6 Flying: Yes Outdoor: Yes Height: 586 mm (23.07") Width: 429 mm (16.89") Depth: 312 mm (12.28") Weight Net: 14.5 kg (31.97 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite 12
Berlin, CT, USA
Composite 12" Two-Way Speaker with 70V Transformer (Weatherized, White)
36165
Composite 12" Two-Way Speaker with 70V Transformer (Weatherized, White) 36165
Weatherized, 70/100v permanent installation version of the SX300E, a 12" composite two-way considered to be the world's best lightweight, high power speaker system. Designed for distributed systems. Chassis Size: 304.8 mm (12") Color: White Directivity Index: 11.1 dB Input Connections: Four-pin Speakon (2) Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 50 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 99 dB Max. SPL/1m (calc): 131 dB Coverage (Nominal -6 dB) H: 65 ° Coverage (Nominal -6 dB) V: 65 ° System Power Handling: 300 Watts LF Transducer: DL12BFH HF Transducer: DH2010 Crossover Frequency: 1500 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 6 Flying: Yes Outdoor: Yes Height: 586 mm (23.07") Width: 429 mm (16.89") Depth: 312 mm (12.28") Weight Net: 14.5 kg (31.97 lbs)

Weatherized, 70/100v permanent installation version of the SX300E, a 12" composite two-way considered to be the world's best lightweight, high power speaker system. Designed for distributed systems.
Chassis Size: 304.8 mm (12")
Color: White
Directivity Index: 11.1 dB
Input Connections: Four-pin Speakon (2)
Speaker Type: Fullrange
Speaker Type: Mid-High
Speaker Type: Two-Way
Frequency Response (-10 dB): 50 - 20000 Hz
Internal Crossover: Yes
Sensitivity 1 W/1 m: 99 dB
Max. SPL/1m (calc): 131 dB
Coverage (Nominal -6 dB) H: 65 °
Coverage (Nominal -6 dB) V: 65 °
System Power Handling: 300 Watts
LF Transducer: DL12BFH
HF Transducer: DH2010
Crossover Frequency: 1500 Hz
Nominal Impedance (Passive): 8
Minimum Impedance: 6
Flying: Yes
Outdoor: Yes
Height: 586 mm (23.07")
Width: 429 mm (16.89")
Depth: 312 mm (12.28")
Weight Net: 14.5 kg (31.97 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 36165
Product Name Composite 12" Two-Way Speaker with 70V Transformer (Weatherized, White)
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - PROGRAMME 64 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 126 dB
Impedance 8 ohms
Sensitivity 96 dB
View Details