Electro-voice EVID Series Compact and Powerful Ceiling Subwoofer EVID C10.1

Description
The EVID C10.1 packs a large, 10" subwoofer in a tuned, high-performance enclosure to give amazing low-frequency performance down to 45 Hz. The C10.1 is one of the only quick-mount, ceiling, TRUE subwoofers available on the market. Chassis Size: 254 mm (10") Color: White Diameter (Max): 320 mm (12.6") Speaker Type: Ceiling Speakers Speaker Type: Subs Transformer: Yes Transformer Taps: (7.5 - 70 V only), 15, 30, 60 Frequency Response (-10 dB): 45 - 180 Hz Sensitivity 1 W/1: m 94 dB Max. SPL/1m (calc): 122 dB System Power Handling: 150 Watts Height: 303 mm (11.93") Weight Net: 7 kg (15.43 lbs)
Datasheet
Description
The EVID C10.1 packs a large, 10" subwoofer in a tuned, high-performance enclosure to give amazing low-frequency performance down to 45 Hz. The C10.1 is one of the only quick-mount, ceiling, TRUE subwoofers available on the market. Chassis Size: 254 mm (10") Color: White Diameter (Max): 320 mm (12.6") Speaker Type: Ceiling Speakers Speaker Type: Subs Transformer: Yes Transformer Taps: (7.5 - 70 V only), 15, 30, 60 Frequency Response (-10 dB): 45 - 180 Hz Sensitivity 1 W/1: m 94 dB Max. SPL/1m (calc): 122 dB System Power Handling: 150 Watts Height: 303 mm (11.93") Weight Net: 7 kg (15.43 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVID Series Compact and Powerful Ceiling Subwoofer - 37874 - TMP Pro Distribution
Berlin, CT, USA
EVID Series Compact and Powerful Ceiling Subwoofer
37874
EVID Series Compact and Powerful Ceiling Subwoofer 37874
The EVID C10.1 packs a large, 10" subwoofer in a tuned, high-performance enclosure to give amazing low-frequency performance down to 45 Hz. The C10.1 is one of the only quick-mount, ceiling, TRUE subwoofers available on the market. Chassis Size: 254 mm (10") Color: White Diameter (Max): 320 mm (12.6") Speaker Type: Ceiling Speakers Speaker Type: Subs Transformer: Yes Transformer Taps: (7.5 - 70 V only), 15, 30, 60 Frequency Response (-10 dB): 45 - 180 Hz Sensitivity 1 W/1: m 94 dB Max. SPL/1m (calc): 122 dB System Power Handling: 150 Watts Height: 303 mm (11.93") Weight Net: 7 kg (15.43 lbs)

The EVID C10.1 packs a large, 10" subwoofer in a tuned, high-performance enclosure to give amazing low-frequency performance down to 45 Hz. The C10.1 is one of the only quick-mount, ceiling, TRUE subwoofers available on the market.
Chassis Size: 254 mm (10")
Color: White
Diameter (Max): 320 mm (12.6")
Speaker Type: Ceiling Speakers
Speaker Type: Subs
Transformer: Yes
Transformer Taps: (7.5 - 70 V only), 15, 30, 60
Frequency Response (-10 dB): 45 - 180 Hz
Sensitivity 1 W/1: m 94 dB
Max. SPL/1m (calc): 122 dB
System Power Handling: 150 Watts
Height: 303 mm (11.93")
Weight Net: 7 kg (15.43 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 37874
Product Name EVID Series Compact and Powerful Ceiling Subwoofer
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1812072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
Oval Speakers - CES400V094EA8PMN480UR - Challenge Electronics
Specs
SPL 95 dB
Nominal Power 3 watts
Maximum Power 4 watts
View Details