Bogen Communications, Inc. High Fidelity Coaxial Ceiling Speaker HFCS1

Description
The Bogen HFCS1 speaker provides for easy installation. It features snap-lock terminals, bass-extending venting, and a versatile mounting system. HFCS1 features an 11" back can.
Datasheet
Description
The Bogen HFCS1 speaker provides for easy installation. It features snap-lock terminals, bass-extending venting, and a versatile mounting system. HFCS1 features an 11" back can.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Fidelity Coaxial Ceiling Speaker - 36762 - TMP Pro Distribution
Berlin, CT, USA
High Fidelity Coaxial Ceiling Speaker
36762
High Fidelity Coaxial Ceiling Speaker 36762
The Bogen HFCS1 speaker provides for easy installation. It features snap-lock terminals, bass-extending venting, and a versatile mounting system. HFCS1 features an 11" back can.

The Bogen HFCS1 speaker provides for easy installation. It features snap-lock terminals, bass-extending venting, and a versatile mounting system. HFCS1 features an 11" back can.

Supplier's Site Datasheet
Audio Visual Product - 22429698 - Radwell International
Willingboro, NJ, United States
Audio Visual Product
22429698
Audio Visual Product 22429698
BOGEN COMMUNICATION, HFCS1, CEILING SPEAKER, 70-100V, 10-5/16X12INCH. FREE 2 YEAR RADWELL WARRANTY

BOGEN COMMUNICATION, HFCS1, CEILING SPEAKER, 70-100V, 10-5/16X12INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TMP Pro Distribution Radwell International
Product Category Speakers Speakers
Product Number 36762 22429698
Product Name High Fidelity Coaxial Ceiling Speaker Audio Visual Product
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
Square Speakers - 4030CESH - Challenge Electronics
Challenge Electronics
Specs
SPL 86 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details