Electro-voice 8" Coaxial Ceiling Speaker with Dome Tweeter and 30W Transformer PRO-8AT30

Description
The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music.The PRO-8A employs an unusually large 1.5-inch voice coil. This coil ;provides increased apex-driving-point cone area and greater thermal capabilities. Chassis Size: 203.2 mm (8") Speaker Type: Ceiling Speakers 30-watt 25/70.7/100-volt transformer: (30-, 15-, 7.5- and 3.75-watt taps)
Datasheet
Description
The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music.The PRO-8A employs an unusually large 1.5-inch voice coil. This coil ;provides increased apex-driving-point cone area and greater thermal capabilities. Chassis Size: 203.2 mm (8") Speaker Type: Ceiling Speakers 30-watt 25/70.7/100-volt transformer: (30-, 15-, 7.5- and 3.75-watt taps)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Coaxial Ceiling Speaker with Dome Tweeter and 30W Transformer
5582
8" Coaxial Ceiling Speaker with Dome Tweeter and 30W Transformer 5582
The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music.The PRO-8A employs an unusually large 1.5-inch voice coil. This coil ;provides increased apex-driving-point cone area and greater thermal capabilities. Chassis Size: 203.2 mm (8") Speaker Type: Ceiling Speakers 30-watt 25/70.7/100-volt transformer: (30-, 15-, 7.5- and 3.75-watt taps)

The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music.The PRO-8A employs an unusually large 1.5-inch voice coil. This coil ;provides increased apex-driving-point cone area and greater thermal capabilities.
Chassis Size: 203.2 mm (8")
Speaker Type: Ceiling Speakers
30-watt 25/70.7/100-volt transformer: (30-, 15-, 7.5- and 3.75-watt taps)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 5582
Product Name 8" Coaxial Ceiling Speaker with Dome Tweeter and 30W Transformer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
Cable Depot Inc.
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details