TMP Pro Distribution High Power Active 15" Subwoofer System 79805

Description
Compact and Active RMS Subwoofers the RMS-15SW ™ comes with proprietary amplifier capabilities. Phenomenal 800 watts of amplifier power with built-in power limit protection circuit to complement the high efficient chamber design. Precised woofer technology and ultra-high chamber design that gives faster and tighter bass response. Superior features such as adjustable 80 to 200Hz low pass filter, Off/80Hz/125Hz high pass filter, optional balanced and unbalanced signal input and phase reverted switch. Marathon® RMS Series, Moving forward and leading the powered speakers technology. Dimensions: 31" W x 20" D x 26" H Weight: 120 lbs.
Description
Compact and Active RMS Subwoofers the RMS-15SW ™ comes with proprietary amplifier capabilities. Phenomenal 800 watts of amplifier power with built-in power limit protection circuit to complement the high efficient chamber design. Precised woofer technology and ultra-high chamber design that gives faster and tighter bass response. Superior features such as adjustable 80 to 200Hz low pass filter, Off/80Hz/125Hz high pass filter, optional balanced and unbalanced signal input and phase reverted switch. Marathon® RMS Series, Moving forward and leading the powered speakers technology. Dimensions: 31" W x 20" D x 26" H Weight: 120 lbs.

Suppliers

Company
Product
Description
Supplier Links
High Power Active 15
Berlin, CT, USA
High Power Active 15" Subwoofer System
79805
High Power Active 15" Subwoofer System 79805
Compact and Active RMS Subwoofers the RMS-15SW ™ comes with proprietary amplifier capabilities. Phenomenal 800 watts of amplifier power with built-in power limit protection circuit to complement the high efficient chamber design. Precised woofer technology and ultra-high chamber design that gives faster and tighter bass response. Superior features such as adjustable 80 to 200Hz low pass filter, Off/80Hz/125Hz high pass filter, optional balanced and unbalanced signal input and phase reverted switch. Marathon® RMS Series, Moving forward and leading the powered speakers technology. Dimensions: 31" W x 20" D x 26" H Weight: 120 lbs.

Compact and Active RMS Subwoofers the RMS-15SW ™ comes with proprietary amplifier capabilities. Phenomenal 800 watts of amplifier power with built-in power limit protection circuit to complement the high efficient chamber design. Precised woofer technology and ultra-high chamber design that gives faster and tighter bass response.
Superior features such as adjustable 80 to 200Hz low pass filter, Off/80Hz/125Hz high pass filter, optional balanced and unbalanced signal input and phase reverted switch. Marathon® RMS Series, Moving forward and leading the powered speakers technology.
Dimensions: 31" W x 20" D x 26" H
Weight: 120 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79805
Product Name High Power Active 15" Subwoofer System
Size 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1976416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.03 inch (77 mm)
View Details
Horn Speaker - FBHS9185 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 102 dB
Nominal Power 10 watts
Maximum Power 10 watts
View Details