Electro-voice Tour X Series Dual 15" Loudspeaker TX2152

Description
TX2152 excels where all other dual, 15" loudspeakers fail - transient detail. The secret is in the incredible crossover and world class components. 36dB/octave slopes at the crossover frequency. Rotatable horn. Ergonomic handles, angled input panels, suspension inserts. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Frequency Response (-3 dB): 55 - 13000 Hz Frequency Response (-10 dB): 50 - 18000 Hz Internal Crossover: Yes Recommended High-Pass Frequency: 40 Hz Sensitivity 1 W/1 m: 103 dB Max. SPL/1m (calc): 139 dB Coverage (Nominal -6 dB) H: 60 ° Coverage (Nominal -6 dB) V: 40 ° Rotatable Horn: Yes System Power Handling: 1000 Watts LF Transducer: (2) SMX2151 HF Transducer: ND2 Crossover Frequency: 1750 Hz Nominal Impedance (Passive): 4 Minimum Impedance: 3.1 Enclosure: Material Plywood and MDF with EVCOAT Flying: Yes Suspension: (6) 3/8-inch threaded inserts Height: 1154 mm (45.43") Width: 508 mm (20") Depth: 471 mm (18.54") Weight Net: 42.8 kg (94.36 lbs)
Datasheet
Description
TX2152 excels where all other dual, 15" loudspeakers fail - transient detail. The secret is in the incredible crossover and world class components. 36dB/octave slopes at the crossover frequency. Rotatable horn. Ergonomic handles, angled input panels, suspension inserts. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Frequency Response (-3 dB): 55 - 13000 Hz Frequency Response (-10 dB): 50 - 18000 Hz Internal Crossover: Yes Recommended High-Pass Frequency: 40 Hz Sensitivity 1 W/1 m: 103 dB Max. SPL/1m (calc): 139 dB Coverage (Nominal -6 dB) H: 60 ° Coverage (Nominal -6 dB) V: 40 ° Rotatable Horn: Yes System Power Handling: 1000 Watts LF Transducer: (2) SMX2151 HF Transducer: ND2 Crossover Frequency: 1750 Hz Nominal Impedance (Passive): 4 Minimum Impedance: 3.1 Enclosure: Material Plywood and MDF with EVCOAT Flying: Yes Suspension: (6) 3/8-inch threaded inserts Height: 1154 mm (45.43") Width: 508 mm (20") Depth: 471 mm (18.54") Weight Net: 42.8 kg (94.36 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tour X Series Dual 15
Berlin, CT, USA
Tour X Series Dual 15" Loudspeaker
53465
Tour X Series Dual 15" Loudspeaker 53465
TX2152 excels where all other dual, 15" loudspeakers fail - transient detail. The secret is in the incredible crossover and world class components. 36dB/octave slopes at the crossover frequency. Rotatable horn. Ergonomic handles, angled input panels, suspension inserts. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Frequency Response (-3 dB): 55 - 13000 Hz Frequency Response (-10 dB): 50 - 18000 Hz Internal Crossover: Yes Recommended High-Pass Frequency: 40 Hz Sensitivity 1 W/1 m: 103 dB Max. SPL/1m (calc): 139 dB Coverage (Nominal -6 dB) H: 60 ° Coverage (Nominal -6 dB) V: 40 ° Rotatable Horn: Yes System Power Handling: 1000 Watts LF Transducer: (2) SMX2151 HF Transducer: ND2 Crossover Frequency: 1750 Hz Nominal Impedance (Passive): 4 Minimum Impedance: 3.1 Enclosure: Material Plywood and MDF with EVCOAT Flying: Yes Suspension: (6) 3/8-inch threaded inserts Height: 1154 mm (45.43") Width: 508 mm (20") Depth: 471 mm (18.54") Weight Net: 42.8 kg (94.36 lbs)

TX2152 excels where all other dual, 15" loudspeakers fail - transient detail. The secret is in the incredible crossover and world class components. 36dB/octave slopes at the crossover frequency. Rotatable horn. Ergonomic handles, angled input panels, suspension inserts.
Color: Black
Input Connections: Parallel Neutrik® NL4
Speaker Type: Fullrange
Frequency Response (-3 dB): 55 - 13000 Hz
Frequency Response (-10 dB): 50 - 18000 Hz
Internal Crossover: Yes
Recommended High-Pass Frequency: 40 Hz
Sensitivity 1 W/1 m: 103 dB
Max. SPL/1m (calc): 139 dB
Coverage (Nominal -6 dB) H: 60 °
Coverage (Nominal -6 dB) V: 40 °
Rotatable Horn: Yes
System Power Handling: 1000 Watts
LF Transducer: (2) SMX2151
HF Transducer: ND2
Crossover Frequency: 1750 Hz
Nominal Impedance (Passive): 4
Minimum Impedance: 3.1
Enclosure: Material Plywood and MDF with EVCOAT
Flying: Yes
Suspension: (6) 3/8-inch threaded inserts
Height: 1154 mm (45.43")
Width: 508 mm (20")
Depth: 471 mm (18.54")
Weight Net: 42.8 kg (94.36 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53465
Product Name Tour X Series Dual 15" Loudspeaker
SPL 139 dB
Nominal Power 1000 watts
Sensitivity 103 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 1976422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.76 inch (70 mm)
View Details
Speakers - 2603-CS46-05D05-28-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 55 Hz
View Details