Electro-voice 4" Utility Ceiling Speaker with 4W Transformer 205-4T

Description
The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems. Chassis Size: 101.6 mm (4") Speaker Type: Ceiling Speakers Frequency Response (-3 dB): 90 - 18000 Hz Max. SPL/1m (calc): 101 dB System Power Handling (Continuous/Program/ Peak): 10 Watts Nominal Impedance (Passive): 8 4-watt 70.7-volt transformer: (4-, 2-, 1- and 0.5-watt taps)
Description
The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems. Chassis Size: 101.6 mm (4") Speaker Type: Ceiling Speakers Frequency Response (-3 dB): 90 - 18000 Hz Max. SPL/1m (calc): 101 dB System Power Handling (Continuous/Program/ Peak): 10 Watts Nominal Impedance (Passive): 8 4-watt 70.7-volt transformer: (4-, 2-, 1- and 0.5-watt taps)

Suppliers

Company
Product
Description
Supplier Links
4
Berlin, CT, USA
4" Utility Ceiling Speaker with 4W Transformer
69130
4" Utility Ceiling Speaker with 4W Transformer 69130
The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems. Chassis Size: 101.6 mm (4") Speaker Type: Ceiling Speakers Frequency Response (-3 dB): 90 - 18000 Hz Max. SPL/1m (calc): 101 dB System Power Handling (Continuous/Program/ Peak): 10 Watts Nominal Impedance (Passive): 8 4-watt 70.7-volt transformer: (4-, 2-, 1- and 0.5-watt taps)

The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems.
Chassis Size: 101.6 mm (4")
Speaker Type: Ceiling Speakers
Frequency Response (-3 dB): 90 - 18000 Hz
Max. SPL/1m (calc): 101 dB
System Power Handling (Continuous/Program/Peak): 10 Watts
Nominal Impedance (Passive): 8
4-watt 70.7-volt transformer: (4-, 2-, 1- and 0.5-watt taps)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69130
Product Name 4" Utility Ceiling Speaker with 4W Transformer
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 3643391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CS13-00P20-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 200 Hz
View Details