Anchor Audio, Inc. Battery-Powered Mini 30W Speaker with Wireless Receiver (Blue) AN-MiniU1 BLUE

Description
The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Battery Type: Ten 'AA' alkaline Weight: 2.5 lbs / 1.13 Kg
Description
The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Battery Type: Ten 'AA' alkaline Weight: 2.5 lbs / 1.13 Kg

Suppliers

Company
Product
Description
Supplier Links
Battery-Powered Mini 30W Speaker with Wireless Receiver (Blue) - 80229 - TMP Pro Distribution
Berlin, CT, USA
Battery-Powered Mini 30W Speaker with Wireless Receiver (Blue)
80229
Battery-Powered Mini 30W Speaker with Wireless Receiver (Blue) 80229
The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Battery Type: Ten 'AA' alkaline Weight: 2.5 lbs / 1.13 Kg

The AN-Mini speaker monitor is the most powerful, smallest system in the market. The AN-Mini is battery-operated so you can take it anywhere. It delivers a powerful 109 db of sound, which will project clear, intelligible speech to audiences up to 50+. Just switch it on and you are ready for any indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad.
Rated Power Output: 30 watts
Max SPL @ Rated Power: 101 dB @ 1 meter
Frequency Response: 100 Hz - 15 kHz ± 3 dB
Speaker Type: 4.5" neodymium woofer
Battery Type: Ten 'AA' alkaline
Weight: 2.5 lbs / 1.13 Kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 80229
Product Name Battery-Powered Mini 30W Speaker with Wireless Receiver (Blue)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1218638 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker - A35S - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2780 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details