Electro-voice Compact 18" Subwoofer QRx-118S-BLK

Description
The QRx 118S is an 18" subwoofer system with 600-watt continuous power handling (2400-watt peak). A concert grade EVX-180B four" voice-coil driver delivers maximum low-frequency reproduction power in an enclosure equal in width to the QRx115. Chassis Size: 457.2 mm (18") Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 45 - 150 Hz Frequency Response (-10 dB) :38 - 250 Hz Sensitivity 1 W/1 m: 98 dB Max. SPL/1m (calc): 131 dB LF Transducer: EVX180B Low Frequency Power Handling: 600 Watts LF Nominal Impedance: 8 Flying: No Outdoor: No Height: 902 mm (35.51") Width: 450 mm (17.72") Depth: 599 mm (23.58") Weight: Net 45 kg (99.21 lbs)
Datasheet
Description
The QRx 118S is an 18" subwoofer system with 600-watt continuous power handling (2400-watt peak). A concert grade EVX-180B four" voice-coil driver delivers maximum low-frequency reproduction power in an enclosure equal in width to the QRx115. Chassis Size: 457.2 mm (18") Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 45 - 150 Hz Frequency Response (-10 dB) :38 - 250 Hz Sensitivity 1 W/1 m: 98 dB Max. SPL/1m (calc): 131 dB LF Transducer: EVX180B Low Frequency Power Handling: 600 Watts LF Nominal Impedance: 8 Flying: No Outdoor: No Height: 902 mm (35.51") Width: 450 mm (17.72") Depth: 599 mm (23.58") Weight: Net 45 kg (99.21 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 18
Berlin, CT, USA
Compact 18" Subwoofer
6608
Compact 18" Subwoofer 6608
The QRx 118S is an 18" subwoofer system with 600-watt continuous power handling (2400-watt peak). A concert grade EVX-180B four" voice-coil driver delivers maximum low-frequency reproduction power in an enclosure equal in width to the QRx115. Chassis Size: 457.2 mm (18") Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 45 - 150 Hz Frequency Response (-10 dB) :38 - 250 Hz Sensitivity 1 W/1 m: 98 dB Max. SPL/1m (calc): 131 dB LF Transducer: EVX180B Low Frequency Power Handling: 600 Watts LF Nominal Impedance: 8 Flying: No Outdoor: No Height: 902 mm (35.51") Width: 450 mm (17.72") Depth: 599 mm (23.58") Weight: Net 45 kg (99.21 lbs)

The QRx 118S is an 18" subwoofer system with 600-watt continuous power handling (2400-watt peak). A concert grade EVX-180B four" voice-coil driver delivers maximum low-frequency reproduction power in an enclosure equal in width to the QRx115.
Chassis Size: 457.2 mm (18")
Color: Black
Input Connections: Parallel Neutrik® NL4
Speaker Type: Subs
Frequency Response (-3 dB): 45 - 150 Hz
Frequency Response (-10 dB) :38 - 250 Hz
Sensitivity 1 W/1 m: 98 dB
Max. SPL/1m (calc): 131 dB
LF Transducer: EVX180B
Low Frequency Power Handling: 600 Watts
LF Nominal Impedance: 8
Flying: No
Outdoor: No
Height: 902 mm (35.51")
Width: 450 mm (17.72")
Depth: 599 mm (23.58")
Weight: Net 45 kg (99.21 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 6608
Product Name Compact 18" Subwoofer
SPL 131 dB
Nominal Power 600 watts
Sensitivity 98 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Oval Speakers - CES350V080CA08PCN500TR - Challenge Electronics
Specs
SPL 84 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details