TMP Pro Distribution Installation Series 12" Speaker (3" HF, 60 x 40) 57110

Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2112 2-way system is available in choice of coverage and colors.
Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2112 2-way system is available in choice of coverage and colors.

Suppliers

Company
Product
Description
Supplier Links
Installation Series 12
Berlin, CT, USA
Installation Series 12" Speaker (3" HF, 60 x 40)
57110
Installation Series 12" Speaker (3" HF, 60 x 40) 57110
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2112 2-way system is available in choice of coverage and colors.

Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2112 2-way system is available in choice of coverage and colors.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57110
Product Name Installation Series 12" Speaker (3" HF, 60 x 40)
SPL 130 dB
Nominal Power 1200 watts
Sensitivity 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.02 inch (102 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details