TMP Pro Distribution 8" High Efficiency Pendent Mount Speaker 70087

Description
Model PM8GD-B uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 14.00 lbs (6.35 kgs) Power Taps: 1, 2, 4, 8 Watts and 8O Speaker Type: Coaxial (Treated Paper) Dispersion: 105° (2kHz Octave Band, -6dB Points) Power Rating: 16 Watts Sensitivity: 96dB Average
Description
Model PM8GD-B uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 14.00 lbs (6.35 kgs) Power Taps: 1, 2, 4, 8 Watts and 8O Speaker Type: Coaxial (Treated Paper) Dispersion: 105° (2kHz Octave Band, -6dB Points) Power Rating: 16 Watts Sensitivity: 96dB Average

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" High Efficiency Pendent Mount Speaker
70087
8" High Efficiency Pendent Mount Speaker 70087
Model PM8GD-B uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 14.00 lbs (6.35 kgs) Power Taps: 1, 2, 4, 8 Watts and 8O Speaker Type: Coaxial (Treated Paper) Dispersion: 105° (2kHz Octave Band, -6dB Points) Power Rating: 16 Watts Sensitivity: 96dB Average

Model PM8GD-B uses the popular Atlas Sound GD series coaxial driver to provide familiar response and high efficiency while retaining economy when high density speaker counts are required in page only applications.
Height: 16 5/8" (42.2148 cm)
Diameter: 12 1/4" (31.115 cm)
Shipping Weight: 14.00 lbs (6.35 kgs)
Power Taps: 1, 2, 4, 8 Watts and 8O
Speaker Type: Coaxial (Treated Paper)
Dispersion: 105° (2kHz Octave Band, -6dB Points)
Power Rating: 16 Watts
Sensitivity: 96dB Average

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 70087
Product Name 8" High Efficiency Pendent Mount Speaker
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526998 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 133 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details