Bose Corporation FreeSpace DS Series 4.5" Surface-Mount Speaker (Black) FreeSpace DS 100SE

Description
FreeSpace® DS 40SE loudspeaker Versatile, high-performance, full-range, surface-mount loudspeaker designed for foreground and background music and speech reproduction in a wide range of installed applications. High output and 125° x 125° coverage pattern with a frequency range down to 70 Hz. For indoor and outdoor applications. Frequency Response (+/-3 dB) 80 Hz - 17 kHz Frequency Range (-10 dB) 70 Hz - 19 kHz Nominal Dispersion 125° H x 125° V Long Term Power Handling 40 W (160 W peak) Sensitivity (SPL / 1 W @ 1 m) 87 dB SPL Maximum SPL @ 1 m 103 dB SPL (109 dB SPL peak) Nominal Impedance 8 (transformer bypassed)
Description
FreeSpace® DS 40SE loudspeaker Versatile, high-performance, full-range, surface-mount loudspeaker designed for foreground and background music and speech reproduction in a wide range of installed applications. High output and 125° x 125° coverage pattern with a frequency range down to 70 Hz. For indoor and outdoor applications. Frequency Response (+/-3 dB) 80 Hz - 17 kHz Frequency Range (-10 dB) 70 Hz - 19 kHz Nominal Dispersion 125° H x 125° V Long Term Power Handling 40 W (160 W peak) Sensitivity (SPL / 1 W @ 1 m) 87 dB SPL Maximum SPL @ 1 m 103 dB SPL (109 dB SPL peak) Nominal Impedance 8 (transformer bypassed)

Suppliers

Company
Product
Description
Supplier Links
FreeSpace DS Series 4.5
Berlin, CT, USA
FreeSpace DS Series 4.5" Surface-Mount Speaker (Black)
49239
FreeSpace DS Series 4.5" Surface-Mount Speaker (Black) 49239
FreeSpace® DS 40SE loudspeaker Versatile, high-performance, full-range, surface-mount loudspeaker designed for foreground and background music and speech reproduction in a wide range of installed applications. High output and 125° x 125° coverage pattern with a frequency range down to 70 Hz. For indoor and outdoor applications. Frequency Response (+/-3 dB) 80 Hz - 17 kHz Frequency Range (-10 dB) 70 Hz - 19 kHz Nominal Dispersion 125° H x 125° V Long Term Power Handling 40 W (160 W peak) Sensitivity (SPL / 1 W @ 1 m) 87 dB SPL Maximum SPL @ 1 m 103 dB SPL (109 dB SPL peak) Nominal Impedance 8 (transformer bypassed)

FreeSpace® DS 40SE
loudspeaker
Versatile, high-performance, full-range, surface-mount loudspeaker designed for foreground and background music and speech reproduction in a wide range of installed applications. High output and 125° x 125° coverage pattern with a frequency range down to 70 Hz.
For indoor and outdoor applications.
Frequency Response (+/-3 dB)
80 Hz - 17 kHz
Frequency Range (-10 dB)
70 Hz - 19 kHz
Nominal Dispersion
125° H x 125° V
Long Term Power Handling
40 W (160 W peak)
Sensitivity (SPL / 1 W @ 1 m)
87 dB SPL
Maximum SPL @ 1 m
103 dB SPL (109 dB SPL peak)
Nominal Impedance
8 (transformer bypassed)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 49239
Product Name FreeSpace DS Series 4.5" Surface-Mount Speaker (Black)
Size 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7675377 - RS Components, Ltd.
Specs
Size 1.25 inch (32 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details