JBL Professional Compact Control Monitor Loudspeaker System Control 5

Description
The Control 5 is a high-performance control monitor suitable for use as the primary sound source in many applications. Its 6.5" LF and 1" HF drivers are magnetically shielded, enabling use near video monitors. Frequency Range (± 3 dB) : 75 Hz to 20 kHz Power Capacity : I75 W Sensitivity : 89 dB SPL, 1 W, 1 m (3.3 ft) Directivity Factor (Q) : 2.8 Directivity Index (DI) : 4.5 Nominal Impedance : 4 ohms Crossover Frequency : 3 kHz Polarity : Positive Voltage to + terminal causes outward low frequency cone motion Enclosure Material : Polypropylene structural foam Finish : Black or white Dimensions : (H) 387 mm x (W) 251 mm x (D) 229 mm (15.25 in x 9.875 in x 9 in) Net Weight (ea) : 4.5 kg (10 lbs.) Shipping Weight (pair) : 11 kg (24 lbs.) MTC-51 Wall Mount Bracket : Allows the Control 5 to be mounted to any rigid vertical surface with a unique polymer ball and clamp design, In addition to omnidirectional movement about the ball, the speaker's connecting wires may be run internal to the clamp. Optional colors. MTC-52 Ceiling Mount Bracket : The same as the MTC-51 except that it is designed to be mounted to a rigid ceiling surface. Optional colors. Note : Molded of dense polypropylene Accessory attachment points on rear of the enclosure are 1 4 x 20 threaded brass bushings
Datasheet
Description
The Control 5 is a high-performance control monitor suitable for use as the primary sound source in many applications. Its 6.5" LF and 1" HF drivers are magnetically shielded, enabling use near video monitors. Frequency Range (± 3 dB) : 75 Hz to 20 kHz Power Capacity : I75 W Sensitivity : 89 dB SPL, 1 W, 1 m (3.3 ft) Directivity Factor (Q) : 2.8 Directivity Index (DI) : 4.5 Nominal Impedance : 4 ohms Crossover Frequency : 3 kHz Polarity : Positive Voltage to + terminal causes outward low frequency cone motion Enclosure Material : Polypropylene structural foam Finish : Black or white Dimensions : (H) 387 mm x (W) 251 mm x (D) 229 mm (15.25 in x 9.875 in x 9 in) Net Weight (ea) : 4.5 kg (10 lbs.) Shipping Weight (pair) : 11 kg (24 lbs.) MTC-51 Wall Mount Bracket : Allows the Control 5 to be mounted to any rigid vertical surface with a unique polymer ball and clamp design, In addition to omnidirectional movement about the ball, the speaker's connecting wires may be run internal to the clamp. Optional colors. MTC-52 Ceiling Mount Bracket : The same as the MTC-51 except that it is designed to be mounted to a rigid ceiling surface. Optional colors. Note : Molded of dense polypropylene Accessory attachment points on rear of the enclosure are 1 4 x 20 threaded brass bushings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Control Monitor Loudspeaker System - 39170 - TMP Pro Distribution
Berlin, CT, USA
Compact Control Monitor Loudspeaker System
39170
Compact Control Monitor Loudspeaker System 39170
The Control 5 is a high-performance control monitor suitable for use as the primary sound source in many applications. Its 6.5" LF and 1" HF drivers are magnetically shielded, enabling use near video monitors. Frequency Range (± 3 dB) : 75 Hz to 20 kHz Power Capacity : I75 W Sensitivity : 89 dB SPL, 1 W, 1 m (3.3 ft) Directivity Factor (Q) : 2.8 Directivity Index (DI) : 4.5 Nominal Impedance : 4 ohms Crossover Frequency : 3 kHz Polarity : Positive Voltage to + terminal causes outward low frequency cone motion Enclosure Material : Polypropylene structural foam Finish : Black or white Dimensions : (H) 387 mm x (W) 251 mm x (D) 229 mm (15.25 in x 9.875 in x 9 in) Net Weight (ea) : 4.5 kg (10 lbs.) Shipping Weight (pair) : 11 kg (24 lbs.) MTC-51 Wall Mount Bracket : Allows the Control 5 to be mounted to any rigid vertical surface with a unique polymer ball and clamp design, In addition to omnidirectional movement about the ball, the speaker's connecting wires may be run internal to the clamp. Optional colors. MTC-52 Ceiling Mount Bracket : The same as the MTC-51 except that it is designed to be mounted to a rigid ceiling surface. Optional colors. Note : Molded of dense polypropylene Accessory attachment points on rear of the enclosure are 1 4 x 20 threaded brass bushings

The Control 5 is a high-performance control monitor suitable for use as the primary sound source in many applications. Its 6.5" LF and 1" HF drivers are magnetically shielded, enabling use near video monitors.
Frequency
Range (± 3 dB) : 75 Hz to 20 kHz
Power Capacity : I75 W
Sensitivity : 89 dB SPL,
1 W, 1 m (3.3 ft)
Directivity Factor (Q) : 2.8
Directivity Index (DI) : 4.5
Nominal Impedance : 4 ohms
Crossover Frequency : 3 kHz
Polarity : Positive Voltage to + terminal causes outward low frequency cone motion
Enclosure Material : Polypropylene structural foam
Finish : Black or white
Dimensions : (H) 387 mm x (W) 251 mm x (D) 229 mm (15.25 in x 9.875 in x 9 in)
Net Weight (ea) : 4.5 kg (10 lbs.)
Shipping Weight (pair) : 11 kg (24 lbs.)
MTC-51 Wall Mount Bracket : Allows the Control 5 to be mounted to any rigid vertical surface with a unique polymer ball and clamp design, In addition to omnidirectional movement about the ball, the speaker's connecting wires may be run internal to the clamp. Optional colors.
MTC-52 Ceiling Mount Bracket : The same as the MTC-51 except that it is designed to be mounted to a rigid ceiling surface. Optional colors.
Note : Molded of dense polypropylene Accessory attachment points on rear of the enclosure are 1 4 x 20 threaded brass bushings

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 39170
Product Name Compact Control Monitor Loudspeaker System
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102778 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 81 dB
Nominal Power 0.2500 watts
Impedance 8 ohms
View Details
300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details