JBL Professional 8" 8100 Series Ceiling Speaker 8128

Description
The 8128 is a 8-inch, full-range, cost-effective loudspeaker for commercial applications. The 8128 features high-fidelity performance in an easy to install package. The system® s high sensitivity drivers deliver maximum sound levels using minimal amplifier power. With its contemporary grill design, 70V/100V taps and an open-back design, the 8100 series brings elegance and performance to basic commercial sound systems, or any application not requiring a back can for installation. Clear, High-Fidelity Performance Dog-ears for easy Blind Mount Installations High Sensitivity (97 db, 1W, 1m) for Maximum Power Efficiency 6W Transformer for use of 70V / 100V Distributed Lines
Datasheet
Description
The 8128 is a 8-inch, full-range, cost-effective loudspeaker for commercial applications. The 8128 features high-fidelity performance in an easy to install package. The system® s high sensitivity drivers deliver maximum sound levels using minimal amplifier power. With its contemporary grill design, 70V/100V taps and an open-back design, the 8100 series brings elegance and performance to basic commercial sound systems, or any application not requiring a back can for installation. Clear, High-Fidelity Performance Dog-ears for easy Blind Mount Installations High Sensitivity (97 db, 1W, 1m) for Maximum Power Efficiency 6W Transformer for use of 70V / 100V Distributed Lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" 8100 Series Ceiling Speaker
53687
8" 8100 Series Ceiling Speaker 53687
The 8128 is a 8-inch, full-range, cost-effective loudspeaker for commercial applications. The 8128 features high-fidelity performance in an easy to install package. The system® s high sensitivity drivers deliver maximum sound levels using minimal amplifier power. With its contemporary grill design, 70V/100V taps and an open-back design, the 8100 series brings elegance and performance to basic commercial sound systems, or any application not requiring a back can for installation. Clear, High-Fidelity Performance Dog-ears for easy Blind Mount Installations High Sensitivity (97 db, 1W, 1m) for Maximum Power Efficiency 6W Transformer for use of 70V / 100V Distributed Lines

The 8128 is a 8-inch, full-range, cost-effective loudspeaker for commercial applications. The 8128 features high-fidelity performance in an easy to install package. The system® s high sensitivity drivers deliver maximum sound levels using minimal amplifier power. With its contemporary grill design, 70V/100V taps and an open-back design, the 8100 series brings elegance and performance to basic commercial sound systems, or any application not requiring a back can for installation.
Clear, High-Fidelity Performance
Dog-ears for easy Blind Mount Installations
High Sensitivity (97 db, 1W, 1m) for Maximum Power Efficiency
6W Transformer for use of 70V / 100V Distributed Lines

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53687
Product Name 8" 8100 Series Ceiling Speaker
Nominal Power 0.7500 to 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 276738 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 118 dB
Nominal Power 0.0150 watts
Impedance 150 ohms
View Details
Speakers - 2603-CS15-01P280-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 2800 Hz
View Details