TMP Pro Distribution Landscape Speaker System 55652

Description
Atlas Sound's ROCKFA62T-BR brings Strategy Series® sound quality to the great outdoors by packaging the proven performance of the Strategy Series® FA136 driver in a specially designed, natural looking brown ­enclosure designed to mimic the look of brown granite. Atlas Sound's weather-resistant ROCKFA62T-BR loudspeaker systems offer accurate sound reproduction and nature inspired aesthetics' in a compact ­simulated, rock enclosure. System components consist of a highly efficient 6" woofer section and 1 2" PEI (Polyetherimide) dome high frequency tweeter. An internal 32 watt 70.7V / 100V transformer is terminated to a 24" direct burial rated pigtail that includes conductors for all transformer taps including a 1:1 connection for 8 operation. In an effort to enhance vocal and musical clarity in multi-speaker outdoor systems, the ROCKFA62T-BR is optimized to complement the FAP62T (for under eave mounting) and the SM52T for on the wall deployment in outdoor high quality sound systems. To withstand the harshest environments, the new Strategy Series® ROCKFA62T-BR ground level deployed loudspeakers are constructed of weather-resistant materials. Woofers feature treated Kevlar® cone and synthetic rubber surrounds and the tweeter is constructed of PEI (Polyetherimide). The speaker systems include an embedded underground eyebolt for a security anchor to prevent theft. Power Rating: 50 Watts (Transformer 32 Watts) Transformer Taps: 4, 8, 16, & 32 Watts 1:1 Wiring for 8Ohm Mode Sensitivity: (1W/1M) 88dB Frequency Response: 80Hz - 20kHz (±5dB) Crossover: 5kHz Height: 10.5" (267mm) Width: 12.5" (318mm) Depth: 9"(229mm)
Description
Atlas Sound's ROCKFA62T-BR brings Strategy Series® sound quality to the great outdoors by packaging the proven performance of the Strategy Series® FA136 driver in a specially designed, natural looking brown ­enclosure designed to mimic the look of brown granite. Atlas Sound's weather-resistant ROCKFA62T-BR loudspeaker systems offer accurate sound reproduction and nature inspired aesthetics' in a compact ­simulated, rock enclosure. System components consist of a highly efficient 6" woofer section and 1 2" PEI (Polyetherimide) dome high frequency tweeter. An internal 32 watt 70.7V / 100V transformer is terminated to a 24" direct burial rated pigtail that includes conductors for all transformer taps including a 1:1 connection for 8 operation. In an effort to enhance vocal and musical clarity in multi-speaker outdoor systems, the ROCKFA62T-BR is optimized to complement the FAP62T (for under eave mounting) and the SM52T for on the wall deployment in outdoor high quality sound systems. To withstand the harshest environments, the new Strategy Series® ROCKFA62T-BR ground level deployed loudspeakers are constructed of weather-resistant materials. Woofers feature treated Kevlar® cone and synthetic rubber surrounds and the tweeter is constructed of PEI (Polyetherimide). The speaker systems include an embedded underground eyebolt for a security anchor to prevent theft. Power Rating: 50 Watts (Transformer 32 Watts) Transformer Taps: 4, 8, 16, & 32 Watts 1:1 Wiring for 8Ohm Mode Sensitivity: (1W/1M) 88dB Frequency Response: 80Hz - 20kHz (±5dB) Crossover: 5kHz Height: 10.5" (267mm) Width: 12.5" (318mm) Depth: 9"(229mm)

Suppliers

Company
Product
Description
Supplier Links
Landscape Speaker System - 55652 - TMP Pro Distribution
Berlin, CT, USA
Landscape Speaker System
55652
Landscape Speaker System 55652
Atlas Sound's ROCKFA62T-BR brings Strategy Series® sound quality to the great outdoors by packaging the proven performance of the Strategy Series® FA136 driver in a specially designed, natural looking brown ­enclosure designed to mimic the look of brown granite. Atlas Sound's weather-resistant ROCKFA62T-BR loudspeaker systems offer accurate sound reproduction and nature inspired aesthetics' in a compact ­simulated, rock enclosure. System components consist of a highly efficient 6" woofer section and 1 2" PEI (Polyetherimide) dome high frequency tweeter. An internal 32 watt 70.7V / 100V transformer is terminated to a 24" direct burial rated pigtail that includes conductors for all transformer taps including a 1:1 connection for 8 operation. In an effort to enhance vocal and musical clarity in multi-speaker outdoor systems, the ROCKFA62T-BR is optimized to complement the FAP62T (for under eave mounting) and the SM52T for on the wall deployment in outdoor high quality sound systems. To withstand the harshest environments, the new Strategy Series® ROCKFA62T-BR ground level deployed loudspeakers are constructed of weather-resistant materials. Woofers feature treated Kevlar® cone and synthetic rubber surrounds and the tweeter is constructed of PEI (Polyetherimide). The speaker systems include an embedded underground eyebolt for a security anchor to prevent theft. Power Rating: 50 Watts (Transformer 32 Watts) Transformer Taps: 4, 8, 16, & 32 Watts 1:1 Wiring for 8Ohm Mode Sensitivity: (1W/1M) 88dB Frequency Response: 80Hz - 20kHz (±5dB) Crossover: 5kHz Height: 10.5" (267mm) Width: 12.5" (318mm) Depth: 9"(229mm)

Atlas Sound's ROCKFA62T-BR brings Strategy Series® sound quality to the great outdoors by packaging the proven performance of the Strategy Series® FA136 driver in a specially designed, natural looking brown ­enclosure designed to mimic the look of brown granite. Atlas Sound's weather-resistant ROCKFA62T-BR loudspeaker systems offer accurate sound reproduction and nature inspired aesthetics' in a compact ­simulated, rock enclosure.
System components consist of a highly efficient 6" woofer section and 1 2" PEI (Polyetherimide) dome high frequency tweeter. An internal 32 watt 70.7V / 100V transformer is terminated to a 24" direct burial rated pigtail that includes conductors for all transformer taps including a 1:1 connection for 8 operation. In an effort to enhance vocal and musical clarity in multi-speaker outdoor systems, the ROCKFA62T-BR is optimized to complement the FAP62T (for under eave mounting) and the SM52T for on the wall deployment in outdoor high quality sound systems.
To withstand the harshest environments, the new Strategy Series® ROCKFA62T-BR ground level deployed loudspeakers are constructed of weather-resistant materials. Woofers feature treated Kevlar® cone and synthetic rubber surrounds and the tweeter is constructed of PEI (Polyetherimide).
The speaker systems include an embedded underground eyebolt for a security anchor to prevent theft.
Power Rating: 50 Watts (Transformer 32 Watts)
Transformer Taps: 4, 8, 16, & 32 Watts
1:1 Wiring for 8Ohm Mode
Sensitivity: (1W/1M) 88dB
Frequency Response: 80Hz - 20kHz (±5dB)
Crossover: 5kHz
Height: 10.5" (267mm)
Width: 12.5" (318mm)
Depth: 9"(229mm)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 55652
Product Name Landscape Speaker System
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speaker - FBF57-4 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.5000 watts
Maximum Power 0.5000 watts
View Details