Bose Corporation FreeSpace DS Series 2.25" Flush-Mount Speaker (Black) FreeSpace DS 16F

Description
FreeSpace® DS 16F loudspeaker Entry-level, full-range, flush-mount loudspeaker designed for background music and speech reproduction in a wide range of installed applications. Wide, even 140° conical pattern and frequency range down to 80 Hz. For indoor applications only. Frequency Response (+/-3 dB) 95 Hz - 17 kHz Frequency Range (-10 dB) 80 Hz - 19 kHz Nominal Dispersion 140° conical Long Term Power Handling 16 W (64 W peak) Sensitivity (SPL / 1 W @ 1 m) 84 dB SPL Maximum SPL @ 1 m 96 dB SPL (102 dB SPL peak) Nominal Impedance 8 (transformer bypassed)
Description
FreeSpace® DS 16F loudspeaker Entry-level, full-range, flush-mount loudspeaker designed for background music and speech reproduction in a wide range of installed applications. Wide, even 140° conical pattern and frequency range down to 80 Hz. For indoor applications only. Frequency Response (+/-3 dB) 95 Hz - 17 kHz Frequency Range (-10 dB) 80 Hz - 19 kHz Nominal Dispersion 140° conical Long Term Power Handling 16 W (64 W peak) Sensitivity (SPL / 1 W @ 1 m) 84 dB SPL Maximum SPL @ 1 m 96 dB SPL (102 dB SPL peak) Nominal Impedance 8 (transformer bypassed)

Suppliers

Company
Product
Description
Supplier Links
FreeSpace DS Series 2.25
Berlin, CT, USA
FreeSpace DS Series 2.25" Flush-Mount Speaker (Black)
51208
FreeSpace DS Series 2.25" Flush-Mount Speaker (Black) 51208
FreeSpace® DS 16F loudspeaker Entry-level, full-range, flush-mount loudspeaker designed for background music and speech reproduction in a wide range of installed applications. Wide, even 140° conical pattern and frequency range down to 80 Hz. For indoor applications only. Frequency Response (+/-3 dB) 95 Hz - 17 kHz Frequency Range (-10 dB) 80 Hz - 19 kHz Nominal Dispersion 140° conical Long Term Power Handling 16 W (64 W peak) Sensitivity (SPL / 1 W @ 1 m) 84 dB SPL Maximum SPL @ 1 m 96 dB SPL (102 dB SPL peak) Nominal Impedance 8 (transformer bypassed)

FreeSpace® DS 16F
loudspeaker
Entry-level, full-range, flush-mount loudspeaker designed for background music and speech reproduction in a wide range of installed applications. Wide, even 140° conical pattern and frequency range down to 80 Hz.
For indoor applications only.
Frequency Response (+/-3 dB)
95 Hz - 17 kHz
Frequency Range (-10 dB)
80 Hz - 19 kHz
Nominal Dispersion
140° conical
Long Term Power Handling
16 W (64 W peak)
Sensitivity (SPL / 1 W @ 1 m)
84 dB SPL
Maximum SPL @ 1 m
96 dB SPL (102 dB SPL peak)
Nominal Impedance
8 (transformer bypassed)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 51208
Product Name FreeSpace DS Series 2.25" Flush-Mount Speaker (Black)
Size 2.25 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526960 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 458-1469-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details