Electro-voice 15" Live X Two-Way Powered Speaker EV ELX115P

Description
Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound. Speaker Type: Full-range, two-way, wedges Power Rating: 1000 W Frequency Response (-3 dB): 60 - 20000 Hz Frequency Response (-10 dB) 40 - 20000 Hz Max. SPL/1m (calc): 132 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° LF Transducer: (1) EVS-15K, 381mm (15") Woofer HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver Connector Type: (2) XLR/TRS Combo Jacks, (1) Stereo RCA, (1) XLR Link Output Weight Net: 22.5 kg (49.6 lbs)
Description
Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound. Speaker Type: Full-range, two-way, wedges Power Rating: 1000 W Frequency Response (-3 dB): 60 - 20000 Hz Frequency Response (-10 dB) 40 - 20000 Hz Max. SPL/1m (calc): 132 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° LF Transducer: (1) EVS-15K, 381mm (15") Woofer HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver Connector Type: (2) XLR/TRS Combo Jacks, (1) Stereo RCA, (1) XLR Link Output Weight Net: 22.5 kg (49.6 lbs)

Suppliers

Company
Product
Description
Supplier Links
15
Berlin, CT, USA
15" Live X Two-Way Powered Speaker
81696
15" Live X Two-Way Powered Speaker 81696
Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound. Speaker Type: Full-range, two-way, wedges Power Rating: 1000 W Frequency Response (-3 dB): 60 - 20000 Hz Frequency Response (-10 dB) 40 - 20000 Hz Max. SPL/1m (calc): 132 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° LF Transducer: (1) EVS-15K, 381mm (15") Woofer HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver Connector Type: (2) XLR/TRS Combo Jacks, (1) Stereo RCA, (1) XLR Link Output Weight Net: 22.5 kg (49.6 lbs)

Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound.
Speaker Type: Full-range, two-way, wedges
Power Rating: 1000 W
Frequency Response (-3 dB): 60 - 20000 Hz
Frequency Response (-10 dB) 40 - 20000 Hz
Max. SPL/1m (calc): 132 dB
Coverage (Nominal -6 dB) H: 90 °
Coverage (Nominal -6 dB) V: 50 °
LF Transducer: (1) EVS-15K, 381mm (15") Woofer
HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver
Connector Type: (2) XLR/TRS Combo Jacks, (1) Stereo RCA, (1) XLR Link Output
Weight Net: 22.5 kg (49.6 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 81696
Product Name 15" Live X Two-Way Powered Speaker
Size 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 102762 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 3 watts
Impedance 4 ohms
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - JC5PA - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 95 dB
View Details