JBL Professional SRX Series Dual 15" Loudspeaker System SRX725

Description
Superb high-level music and bass reproduction. Excellent high end solution for applications requiring a top-notch but simple PA system. Bi-amped or full range operation. Power Rating : 1200 W / 2400 W / 4800 W Frequency Range : 37 Hz - 20kHz (-10 dB) Dimensions (H x W x D) : 1219 mm x 541 mm x 508 mm (48 in x 21.3 in x 20 in) Frequency Response : 53 Hz - 20 kHz (±3 dB) Coverage Pattern : 75º x 50º nominal Net Weight : 45 kg (100 lb.)
Datasheet
Description
Superb high-level music and bass reproduction. Excellent high end solution for applications requiring a top-notch but simple PA system. Bi-amped or full range operation. Power Rating : 1200 W / 2400 W / 4800 W Frequency Range : 37 Hz - 20kHz (-10 dB) Dimensions (H x W x D) : 1219 mm x 541 mm x 508 mm (48 in x 21.3 in x 20 in) Frequency Response : 53 Hz - 20 kHz (±3 dB) Coverage Pattern : 75º x 50º nominal Net Weight : 45 kg (100 lb.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SRX Series Dual 15
Berlin, CT, USA
SRX Series Dual 15" Loudspeaker System
35677
SRX Series Dual 15" Loudspeaker System 35677
Superb high-level music and bass reproduction. Excellent high end solution for applications requiring a top-notch but simple PA system. Bi-amped or full range operation. Power Rating : 1200 W / 2400 W / 4800 W Frequency Range : 37 Hz - 20kHz (-10 dB) Dimensions (H x W x D) : 1219 mm x 541 mm x 508 mm (48 in x 21.3 in x 20 in) Frequency Response : 53 Hz - 20 kHz (±3 dB) Coverage Pattern : 75º x 50º nominal Net Weight : 45 kg (100 lb.)

Superb high-level music and bass reproduction. Excellent high end solution for applications requiring a top-notch but simple PA system. Bi-amped or full range operation.
Power Rating : 1200 W / 2400 W / 4800 W
Frequency Range : 37 Hz - 20kHz
(-10 dB)
Dimensions
(H x W x D) : 1219 mm x 541 mm x 508 mm
(48 in x 21.3 in x 20 in)
Frequency Response : 53 Hz - 20 kHz
(±3 dB)
Coverage Pattern : 75º x 50º nominal
Net Weight : 45 kg (100 lb.)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 35677
Product Name SRX Series Dual 15" Loudspeaker System
SPL 136 dB
Nominal Power 1200 watts
Sensitivity 99 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
 - CoMAX 12B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Nominal Power 900 watts
Maximum Power 1800 watts
View Details
Speaker - LC62WF-8A - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details