Electro-voice 4" Utility Ceiling Speaker, 8 Ohm 205-8A

Description
The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems. Chassis Size: 101.6 mm (4") Speaker Type: Ceiling Speakers Frequency Response (-3 dB): 90 - 18000 Hz Max. SPL/1m (calc): 101 dB System Power Handling (Continuous/Program/ Peak): 10 Watts Nominal Impedance (Passive): 8
Description
The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems. Chassis Size: 101.6 mm (4") Speaker Type: Ceiling Speakers Frequency Response (-3 dB): 90 - 18000 Hz Max. SPL/1m (calc): 101 dB System Power Handling (Continuous/Program/ Peak): 10 Watts Nominal Impedance (Passive): 8

Suppliers

Company
Product
Description
Supplier Links
4
Berlin, CT, USA
4" Utility Ceiling Speaker, 8 Ohm
69131
4" Utility Ceiling Speaker, 8 Ohm 69131
The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems. Chassis Size: 101.6 mm (4") Speaker Type: Ceiling Speakers Frequency Response (-3 dB): 90 - 18000 Hz Max. SPL/1m (calc): 101 dB System Power Handling (Continuous/Program/ Peak): 10 Watts Nominal Impedance (Passive): 8

The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems.
Chassis Size: 101.6 mm (4")
Speaker Type: Ceiling Speakers
Frequency Response (-3 dB): 90 - 18000 Hz
Max. SPL/1m (calc): 101 dB
System Power Handling (Continuous/Program/Peak): 10 Watts
Nominal Impedance (Passive): 8

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69131
Product Name 4" Utility Ceiling Speaker, 8 Ohm
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
Speakers - 2603-CAC32-02W110-13-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details