Renkus-Heinz, Inc. CF Series 12" Loudspeaker (Powered, 500W) CF121-5

Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 128 dB peak Dispersion: 90° H by 60° V, 120° H by 60 V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 12" model SSL12-14F Enclosure: Hardwood, perforated metal grille Power: PF1-500; 500 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 56.4 Lbs (25.6 Kg) net
Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 128 dB peak Dispersion: 90° H by 60° V, 120° H by 60 V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 12" model SSL12-14F Enclosure: Hardwood, perforated metal grille Power: PF1-500; 500 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 56.4 Lbs (25.6 Kg) net

Suppliers

Company
Product
Description
Supplier Links
CF Series 12
Berlin, CT, USA
CF Series 12" Loudspeaker (Powered, 500W)
69557
CF Series 12" Loudspeaker (Powered, 500W) 69557
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 128 dB peak Dispersion: 90° H by 60° V, 120° H by 60 V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 12" model SSL12-14F Enclosure: Hardwood, perforated metal grille Power: PF1-500; 500 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 56.4 Lbs (25.6 Kg) net

Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use.
Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great.
Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan.
Max. SPL: 128 dB peak
Dispersion: 90° H by 60° V, 120° H by 60 V optional
Freq. Resp: ± 3 dB, 70 Hz to 18 kHz
HF Driver: 2" SSD203-8F driver
LF Driver: 12" model SSL12-14F
Enclosure: Hardwood, perforated metal grille
Power: PF1-500; 500 W RMS @ 4 Ohms
Input: Looping XLR; female in, male out
Weight: 56.4 Lbs (25.6 Kg) net

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69557
Product Name CF Series 12" Loudspeaker (Powered, 500W)
SPL 129 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - FC4WP-D - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details