Electro-voice 300W Composite 12" Two-Way Loudspeaker (Weatherized) Sx300PI

Description
The Sx300PI is a weatherized version of the Sx300. It features a black powder-coated stainless steel grille backed by foam weather shield, giving it a high degree of weather resistance. Designed for outdoor systems requiring high level sound. Chassis Size: 304.8 mm (12") Color: Black Directivity Index: 11.1 dB Input Connections: Four-pin Speakon (2) Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 50 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 99 dB Max. SPL/1m (calc): 131 dB Coverage (Nominal -6 dB) H: 65 ° Coverage (Nominal -6 dB) V: 65 ° System Power Handling: 300 Watts LF Transducer: DL12BFH HF Transducer: DH2010 Crossover Frequency: 1500 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 6 Flying: Yes Outdoor: Yes Height: 586 mm (23.07") Width: 429 mm (16.89") Depth: 312 mm (12.28") Weight Net: 14.5 kg (31.97 lbs)
Datasheet
Description
The Sx300PI is a weatherized version of the Sx300. It features a black powder-coated stainless steel grille backed by foam weather shield, giving it a high degree of weather resistance. Designed for outdoor systems requiring high level sound. Chassis Size: 304.8 mm (12") Color: Black Directivity Index: 11.1 dB Input Connections: Four-pin Speakon (2) Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 50 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 99 dB Max. SPL/1m (calc): 131 dB Coverage (Nominal -6 dB) H: 65 ° Coverage (Nominal -6 dB) V: 65 ° System Power Handling: 300 Watts LF Transducer: DL12BFH HF Transducer: DH2010 Crossover Frequency: 1500 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 6 Flying: Yes Outdoor: Yes Height: 586 mm (23.07") Width: 429 mm (16.89") Depth: 312 mm (12.28") Weight Net: 14.5 kg (31.97 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300W Composite 12
Berlin, CT, USA
300W Composite 12" Two-Way Loudspeaker (Weatherized)
28671
300W Composite 12" Two-Way Loudspeaker (Weatherized) 28671
The Sx300PI is a weatherized version of the Sx300. It features a black powder-coated stainless steel grille backed by foam weather shield, giving it a high degree of weather resistance. Designed for outdoor systems requiring high level sound. Chassis Size: 304.8 mm (12") Color: Black Directivity Index: 11.1 dB Input Connections: Four-pin Speakon (2) Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 50 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 99 dB Max. SPL/1m (calc): 131 dB Coverage (Nominal -6 dB) H: 65 ° Coverage (Nominal -6 dB) V: 65 ° System Power Handling: 300 Watts LF Transducer: DL12BFH HF Transducer: DH2010 Crossover Frequency: 1500 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 6 Flying: Yes Outdoor: Yes Height: 586 mm (23.07") Width: 429 mm (16.89") Depth: 312 mm (12.28") Weight Net: 14.5 kg (31.97 lbs)

The Sx300PI is a weatherized version of the Sx300. It features a black powder-coated stainless steel grille backed by foam weather shield, giving it a high degree of weather resistance. Designed for outdoor systems requiring high level sound.
Chassis Size: 304.8 mm (12")
Color: Black
Directivity Index: 11.1 dB
Input Connections: Four-pin Speakon (2)
Speaker Type: Fullrange
Speaker Type: Mid-High
Speaker Type: Two-Way
Frequency Response (-10 dB): 50 - 20000 Hz
Internal Crossover: Yes
Sensitivity 1 W/1 m: 99 dB
Max. SPL/1m (calc): 131 dB
Coverage (Nominal -6 dB) H: 65 °
Coverage (Nominal -6 dB) V: 65 °
System Power Handling: 300 Watts
LF Transducer: DL12BFH
HF Transducer: DH2010
Crossover Frequency: 1500 Hz
Nominal Impedance (Passive): 8
Minimum Impedance: 6
Flying: Yes
Outdoor: Yes
Height: 586 mm (23.07")
Width: 429 mm (16.89")
Depth: 312 mm (12.28")
Weight Net: 14.5 kg (31.97 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 28671
Product Name 300W Composite 12" Two-Way Loudspeaker (Weatherized)
Features Outdoor
SPL 131 dB
Nominal Power 300 watts
Sensitivity 99 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details