TMP Pro Distribution Opera Digital Series 15" High-Power Active Speaker 79833

Description
The OPERA 605 D cab has a lot going for it - a 600-watt digipro® power amp, a muscular 15" neodymium woofer for punchy low-end response, a premium-grade neodymium driver with a 1.4 titanium voice coil for crystal-clear top end, an integrated DSP, and a switched-mode power supply. It is not only the flagship of the OPERA DIGITAL series, but also the top model in this entire class of enclosures. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 48 - 20.000 Hz Frequency Response [+/- 3dB]: 58 - 19.000 Hz Max SPL: 130 dB HF: 1 " Voice Coil HF: 1.75 " Type HF: Neodymium compression driver, Titanium voice coil Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 15 " Voice Coil LF: 3 " HF Amp: 200 W/RMS LF Amp: 400 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 12.9 kg (28.44 lbs)
Description
The OPERA 605 D cab has a lot going for it - a 600-watt digipro® power amp, a muscular 15" neodymium woofer for punchy low-end response, a premium-grade neodymium driver with a 1.4 titanium voice coil for crystal-clear top end, an integrated DSP, and a switched-mode power supply. It is not only the flagship of the OPERA DIGITAL series, but also the top model in this entire class of enclosures. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 48 - 20.000 Hz Frequency Response [+/- 3dB]: 58 - 19.000 Hz Max SPL: 130 dB HF: 1 " Voice Coil HF: 1.75 " Type HF: Neodymium compression driver, Titanium voice coil Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 15 " Voice Coil LF: 3 " HF Amp: 200 W/RMS LF Amp: 400 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 12.9 kg (28.44 lbs)

Suppliers

Company
Product
Description
Supplier Links
Opera Digital Series 15
Berlin, CT, USA
Opera Digital Series 15" High-Power Active Speaker
79833
Opera Digital Series 15" High-Power Active Speaker 79833
The OPERA 605 D cab has a lot going for it - a 600-watt digipro® power amp, a muscular 15" neodymium woofer for punchy low-end response, a premium-grade neodymium driver with a 1.4 titanium voice coil for crystal-clear top end, an integrated DSP, and a switched-mode power supply. It is not only the flagship of the OPERA DIGITAL series, but also the top model in this entire class of enclosures. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 48 - 20.000 Hz Frequency Response [+/- 3dB]: 58 - 19.000 Hz Max SPL: 130 dB HF: 1 " Voice Coil HF: 1.75 " Type HF: Neodymium compression driver, Titanium voice coil Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 15 " Voice Coil LF: 3 " HF Amp: 200 W/RMS LF Amp: 400 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 12.9 kg (28.44 lbs)

The OPERA 605 D cab has a lot going for it - a 600-watt digipro® power amp, a muscular 15" neodymium woofer for punchy low-end response, a premium-grade neodymium driver with a 1.4 titanium voice coil for crystal-clear top end, an integrated DSP, and a switched-mode power supply. It is not only the flagship of the OPERA DIGITAL series, but also the top model in this entire class of enclosures.
Speaker Type: 2-Way Active Speaker
Frequency Response [-10dB]: 48 - 20.000 Hz
Frequency Response [+/- 3dB]: 58 - 19.000 Hz
Max SPL: 130 dB
HF: 1 "
Voice Coil HF: 1.75 "
Type HF: Neodymium compression driver, Titanium voice coil
Directivity: 80/65 x 60 °
Horn: Asymmetrical CD Horn
LF: 15 "
Voice Coil LF: 3 "
HF Amp: 200 W/RMS
LF Amp: 400 W/RMS
Signal Input: 1x XLR, 1x 6.3mm phone jack
Microphone Input: Yes
Weight: 12.9 kg (28.44 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79833
Product Name Opera Digital Series 15" High-Power Active Speaker
SPL 130 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speaker - FBF36-5T - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.4000 watts
Maximum Power 0.4000 watts
View Details