TMP Pro Distribution 8" Coaxial Speaker with 16W Transformer 40287

Description
Model FA138T167 is Atlas Sound's premium 8" coaxial loudspeaker with a factory installed, high efficiency 16 Watt 70.7V transformer. The loudspeaker includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. Model FA138 contains a reinforced polypropylene cone woofer, a custom butyl rubber surround, a 1 1/2" vented Kapton voice coil, a 21 oz. magnet and a 1/2" mylar-dome ferrofluid cooled tweeter for clean and powerful weather-resistant performance. The integral 16 Watt 70.7V transformer features a 40Hz to 15kHz frequency responce (+/- 1 dB) with 4, 8 and 16 watt primary taps. For optimum acoustic and application versatility the Strategy series has been engineered as a system offering both the FA97-8 Series high performance enclosures (.22ft3) with acoustic batting as well as the economy FA95-6 Series (.17ft3) backbox enclosures. The enclosure front-loads the loudspeaker and installs quickly and easily into the ceiling using only a screwdriver to adjust the rotating clamps. Loudspeakers may also be ceiling or wall mounted into areas with minimum depth by using plaster ring Model FAPR-8 instead of an enclosure. Baffle selection includes a choice of two attractive grilles which are equipped with three serrated studs for hardware-free, push-on installation into Strategy Series enclosures. For limited depth installations when no enclosure is required mounting ring model FAPR-8 may be utilized. New constuction ring model FA-TR8 is also available to serve as a pattern cut-out and location marker for drywall installers in new construction applications. Depth: 5 3/4" (14.605 cm) Diameter: 8 1/4" (20.955 cm) Shipping Weight: 7.42 lbs (3.37 kgs) Frequency Response: 75 Hz- 20 kHz (+5dB) Power Taps: 4, 8, 16 Speaker Type: Coaxial Dispersion: 110° Sensitivity: 89.5dB Average, 93dB Peak UL Listed/Standard: 1480
Datasheet
Description
Model FA138T167 is Atlas Sound's premium 8" coaxial loudspeaker with a factory installed, high efficiency 16 Watt 70.7V transformer. The loudspeaker includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. Model FA138 contains a reinforced polypropylene cone woofer, a custom butyl rubber surround, a 1 1/2" vented Kapton voice coil, a 21 oz. magnet and a 1/2" mylar-dome ferrofluid cooled tweeter for clean and powerful weather-resistant performance. The integral 16 Watt 70.7V transformer features a 40Hz to 15kHz frequency responce (+/- 1 dB) with 4, 8 and 16 watt primary taps. For optimum acoustic and application versatility the Strategy series has been engineered as a system offering both the FA97-8 Series high performance enclosures (.22ft3) with acoustic batting as well as the economy FA95-6 Series (.17ft3) backbox enclosures. The enclosure front-loads the loudspeaker and installs quickly and easily into the ceiling using only a screwdriver to adjust the rotating clamps. Loudspeakers may also be ceiling or wall mounted into areas with minimum depth by using plaster ring Model FAPR-8 instead of an enclosure. Baffle selection includes a choice of two attractive grilles which are equipped with three serrated studs for hardware-free, push-on installation into Strategy Series enclosures. For limited depth installations when no enclosure is required mounting ring model FAPR-8 may be utilized. New constuction ring model FA-TR8 is also available to serve as a pattern cut-out and location marker for drywall installers in new construction applications. Depth: 5 3/4" (14.605 cm) Diameter: 8 1/4" (20.955 cm) Shipping Weight: 7.42 lbs (3.37 kgs) Frequency Response: 75 Hz- 20 kHz (+5dB) Power Taps: 4, 8, 16 Speaker Type: Coaxial Dispersion: 110° Sensitivity: 89.5dB Average, 93dB Peak UL Listed/Standard: 1480
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Coaxial Speaker with 16W Transformer
40287
8" Coaxial Speaker with 16W Transformer 40287
Model FA138T167 is Atlas Sound's premium 8" coaxial loudspeaker with a factory installed, high efficiency 16 Watt 70.7V transformer. The loudspeaker includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. Model FA138 contains a reinforced polypropylene cone woofer, a custom butyl rubber surround, a 1 1/2" vented Kapton voice coil, a 21 oz. magnet and a 1/2" mylar-dome ferrofluid cooled tweeter for clean and powerful weather-resistant performance. The integral 16 Watt 70.7V transformer features a 40Hz to 15kHz frequency responce (+/- 1 dB) with 4, 8 and 16 watt primary taps. For optimum acoustic and application versatility the Strategy series has been engineered as a system offering both the FA97-8 Series high performance enclosures (.22ft3) with acoustic batting as well as the economy FA95-6 Series (.17ft3) backbox enclosures. The enclosure front-loads the loudspeaker and installs quickly and easily into the ceiling using only a screwdriver to adjust the rotating clamps. Loudspeakers may also be ceiling or wall mounted into areas with minimum depth by using plaster ring Model FAPR-8 instead of an enclosure. Baffle selection includes a choice of two attractive grilles which are equipped with three serrated studs for hardware-free, push-on installation into Strategy Series enclosures. For limited depth installations when no enclosure is required mounting ring model FAPR-8 may be utilized. New constuction ring model FA-TR8 is also available to serve as a pattern cut-out and location marker for drywall installers in new construction applications. Depth: 5 3/4" (14.605 cm) Diameter: 8 1/4" (20.955 cm) Shipping Weight: 7.42 lbs (3.37 kgs) Frequency Response: 75 Hz- 20 kHz (+5dB) Power Taps: 4, 8, 16 Speaker Type: Coaxial Dispersion: 110° Sensitivity: 89.5dB Average, 93dB Peak UL Listed/Standard: 1480

Model FA138T167 is Atlas Sound's premium 8" coaxial loudspeaker with a factory installed, high efficiency 16 Watt 70.7V transformer.
The loudspeaker includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. Model FA138 contains a reinforced polypropylene cone woofer, a custom butyl rubber surround, a 1 1/2" vented Kapton voice coil, a 21 oz. magnet and a 1/2" mylar-dome ferrofluid cooled tweeter for clean and powerful weather-resistant performance.
The integral 16 Watt 70.7V transformer features a 40Hz to 15kHz frequency responce (+/- 1 dB) with 4, 8 and 16 watt primary taps.
For optimum acoustic and application versatility the Strategy series has been engineered as a system offering both the FA97-8 Series high performance enclosures (.22ft3) with acoustic batting as well as the economy FA95-6 Series (.17ft3) backbox enclosures. The enclosure front-loads the loudspeaker and installs quickly and easily into the ceiling using only a screwdriver to adjust the rotating clamps. Loudspeakers may also be ceiling or wall mounted into areas with minimum depth by using plaster ring Model FAPR-8 instead of an enclosure.
Baffle selection includes a choice of two attractive grilles which are equipped with three serrated studs for hardware-free, push-on installation into Strategy Series enclosures.
For limited depth installations when no enclosure is required mounting ring model FAPR-8 may be utilized. New constuction ring model FA-TR8 is also available to serve as a pattern cut-out and location marker for drywall installers in new construction applications.
Depth: 5 3/4" (14.605 cm)
Diameter: 8 1/4" (20.955 cm)
Shipping Weight: 7.42 lbs (3.37 kgs)
Frequency Response: 75 Hz- 20 kHz (+5dB)
Power Taps: 4, 8, 16
Speaker Type: Coaxial
Dispersion: 110°
Sensitivity: 89.5dB Average, 93dB Peak
UL Listed/Standard: 1480

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 40287
Product Name 8" Coaxial Speaker with 16W Transformer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.03 inch (77 mm)
View Details
ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - PSR40N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 83 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details
3 suppliers
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details