Electro-voice 12" Live X Two-Way Powered Speaker EV ELX112P

Description
Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound. Speaker Type: Full-range, two-way, wedges Power Rating: 1000 W Frequency Response (-3 dB): 85 - 17000 Hz Frequency Response (-10 dB) 50 - 20000 Hz Max. SPL/1m (calc): 132 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° LF Transducer: (1) EVS-12K, 305mm (12") Woofer HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver Connector Type: (2) XLR/TRS Combo Jacks, (1) Stereo RCA, (1) XLR Link Output Weight Net: 16.8 kg (37.04 lbs)
Description
Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound. Speaker Type: Full-range, two-way, wedges Power Rating: 1000 W Frequency Response (-3 dB): 85 - 17000 Hz Frequency Response (-10 dB) 50 - 20000 Hz Max. SPL/1m (calc): 132 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° LF Transducer: (1) EVS-12K, 305mm (12") Woofer HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver Connector Type: (2) XLR/TRS Combo Jacks, (1) Stereo RCA, (1) XLR Link Output Weight Net: 16.8 kg (37.04 lbs)

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" Live X Two-Way Powered Speaker
81695
12" Live X Two-Way Powered Speaker 81695
Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound. Speaker Type: Full-range, two-way, wedges Power Rating: 1000 W Frequency Response (-3 dB): 85 - 17000 Hz Frequency Response (-10 dB) 50 - 20000 Hz Max. SPL/1m (calc): 132 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° LF Transducer: (1) EVS-12K, 305mm (12") Woofer HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver Connector Type: (2) XLR/TRS Combo Jacks, (1) Stereo RCA, (1) XLR Link Output Weight Net: 16.8 kg (37.04 lbs)

Clear, powerful, and musical, the Live X series was born to command the stage for professional music performance. Available in both powered and passive versions, Live X loudspeakers offer top-quality components in remarkably affordable configurations that put the EV-quality experience within reach for artists, engineers, and live-sound businesses. Designed for a wide range of portable sound applications, Live X loudspeakers are housed in hardy stackable enclosures of solid wood, making them lighter than comparable-quality composite or plastic boxes and therefore easier to load, transport, and set up. With high output, extended frequency range, and high sensitivity, Live X loudspeakers are clean, flat, and hot, making music of all kinds sound its best. The Live X series is serious gear for serious sound.
Speaker Type: Full-range, two-way, wedges
Power Rating: 1000 W
Frequency Response (-3 dB): 85 - 17000 Hz
Frequency Response (-10 dB) 50 - 20000 Hz
Max. SPL/1m (calc): 132 dB
Coverage (Nominal -6 dB) H: 90 °
Coverage (Nominal -6 dB) V: 50 °
LF Transducer: (1) EVS-12K, 305mm (12") Woofer
HF Transducer: DH-1K, 39mm (1.5") Titanium Diaphragm Compression Driver
Connector Type: (2) XLR/TRS Combo Jacks, (1) Stereo RCA, (1) XLR Link Output
Weight Net: 16.8 kg (37.04 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 81695
Product Name 12" Live X Two-Way Powered Speaker
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526851 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
Speakers - 2603-CAC25-01W75-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details