TMP Pro Distribution Installation Series 15" Speaker (3" HF, Asymmetrical Horn) 57108

Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2115/AS 2-way system can be used as a floor monitor or main and features asymmetrical 60-100 x 60 degree coverage.
Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2115/AS 2-way system can be used as a floor monitor or main and features asymmetrical 60-100 x 60 degree coverage.

Suppliers

Company
Product
Description
Supplier Links
Installation Series 15
Berlin, CT, USA
Installation Series 15" Speaker (3" HF, Asymmetrical Horn)
57108
Installation Series 15" Speaker (3" HF, Asymmetrical Horn) 57108
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2115/AS 2-way system can be used as a floor monitor or main and features asymmetrical 60-100 x 60 degree coverage.

Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2115/AS 2-way system can be used as a floor monitor or main and features asymmetrical 60-100 x 60 degree coverage.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57108
Product Name Installation Series 15" Speaker (3" HF, Asymmetrical Horn)
SPL 131 dB
Nominal Power 1200 watts
Sensitivity 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797451 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details