One Systems, Inc. 12" Compact High Output Loudspeaker System 212CIM

Description
Very High SPL Vocal System Direct weather 12" two way system. Optimized for high intelligibility and vocal articulation. Optimized for high intelligibility and vocal articulation. Patent Pending large format titanium/neodymium compression driver. Patent Pending large format voice coil low frequency. Multiple M10 flying points. Available Array Downfall, and "U" brackets. Gland nut and Speakon inputs (Weather cover for Gland nut installations).
Datasheet
Description
Very High SPL Vocal System Direct weather 12" two way system. Optimized for high intelligibility and vocal articulation. Optimized for high intelligibility and vocal articulation. Patent Pending large format titanium/neodymium compression driver. Patent Pending large format voice coil low frequency. Multiple M10 flying points. Available Array Downfall, and "U" brackets. Gland nut and Speakon inputs (Weather cover for Gland nut installations).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" Compact High Output Loudspeaker System
52796
12" Compact High Output Loudspeaker System 52796
Very High SPL Vocal System Direct weather 12" two way system. Optimized for high intelligibility and vocal articulation. Optimized for high intelligibility and vocal articulation. Patent Pending large format titanium/neodymium compression driver. Patent Pending large format voice coil low frequency. Multiple M10 flying points. Available Array Downfall, and "U" brackets. Gland nut and Speakon inputs (Weather cover for Gland nut installations).
  • Very High SPL Vocal System
  • Direct weather 12" two way system.
  • Optimized for high intelligibility and vocal articulation.
  • Optimized for high intelligibility and vocal articulation.
  • Patent Pending large format titanium/neodymium
    compression driver.
  • Patent Pending large format voice coil low frequency.
  • Multiple M10 flying points.
  • Available Array Downfall, and "U" brackets.
  • Gland nut and Speakon inputs
    (Weather cover for Gland nut installations).
Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 52796
Product Name 12" Compact High Output Loudspeaker System
Nominal Power 1200 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 4318670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.03 inch (52 mm)
View Details
Speakers - 2603-CAC44-01W85-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details