TMP Pro Distribution 8" Coaxial with High Performance Transformer and Baffle 36388

Description
The GD87W is a high performance coaxial loudspeaker package with performance specifications identical to the legendary Atlas Sound Model C803A. This similarity in sonic quality insures that existing C803A systems may be expanded with the new GD87W without any noticeable sonic or performance differences. This coaxial loudspeaker features a 45Hz-19kHz (nominal) frequency response and a broad, uniform dispersion pattern of 105° (2kHz octave band). The GD87 combines a full-size 8" (203mm) dia., low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M). The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum insertion loss of 0.6dB. This premium transformer is constructed of audio grade laminations and has a full range frequency response of +1dB from 50Hz to 15kHz. The primary taps are 1, 2, 4, and 8 watts. The GD87W includes a factory installed 62-8 style CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The baffle finish is white powder coat epoxy. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 5.75 lbs (2.6 kgs) Frequency Response: 50Hz-15kHz (±7dB) Power Taps: 1, 2, 4, 8 Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 96dB Average UL Listed/Standard: 1480, 2043
Datasheet
Description
The GD87W is a high performance coaxial loudspeaker package with performance specifications identical to the legendary Atlas Sound Model C803A. This similarity in sonic quality insures that existing C803A systems may be expanded with the new GD87W without any noticeable sonic or performance differences. This coaxial loudspeaker features a 45Hz-19kHz (nominal) frequency response and a broad, uniform dispersion pattern of 105° (2kHz octave band). The GD87 combines a full-size 8" (203mm) dia., low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M). The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum insertion loss of 0.6dB. This premium transformer is constructed of audio grade laminations and has a full range frequency response of +1dB from 50Hz to 15kHz. The primary taps are 1, 2, 4, and 8 watts. The GD87W includes a factory installed 62-8 style CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The baffle finish is white powder coat epoxy. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 5.75 lbs (2.6 kgs) Frequency Response: 50Hz-15kHz (±7dB) Power Taps: 1, 2, 4, 8 Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 96dB Average UL Listed/Standard: 1480, 2043
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Coaxial with High Performance Transformer and Baffle
36388
8" Coaxial with High Performance Transformer and Baffle 36388
The GD87W is a high performance coaxial loudspeaker package with performance specifications identical to the legendary Atlas Sound Model C803A. This similarity in sonic quality insures that existing C803A systems may be expanded with the new GD87W without any noticeable sonic or performance differences. This coaxial loudspeaker features a 45Hz-19kHz (nominal) frequency response and a broad, uniform dispersion pattern of 105° (2kHz octave band). The GD87 combines a full-size 8" (203mm) dia., low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M). The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum insertion loss of 0.6dB. This premium transformer is constructed of audio grade laminations and has a full range frequency response of +1dB from 50Hz to 15kHz. The primary taps are 1, 2, 4, and 8 watts. The GD87W includes a factory installed 62-8 style CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The baffle finish is white powder coat epoxy. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 5.75 lbs (2.6 kgs) Frequency Response: 50Hz-15kHz (±7dB) Power Taps: 1, 2, 4, 8 Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 96dB Average UL Listed/Standard: 1480, 2043

The GD87W is a high performance coaxial loudspeaker package with performance specifications identical to the legendary Atlas Sound Model C803A. This similarity in sonic quality insures that existing C803A systems may be expanded with the new GD87W without any noticeable sonic or performance differences.
This coaxial loudspeaker features a 45Hz-19kHz (nominal) frequency response and a broad, uniform dispersion pattern of 105° (2kHz octave band). The GD87 combines a full-size 8" (203mm) dia., low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M).
The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum insertion loss of 0.6dB. This premium transformer is constructed of audio grade laminations and has a full range frequency response of +1dB from 50Hz to 15kHz. The primary taps are 1, 2, 4, and 8 watts.
The GD87W includes a factory installed 62-8 style CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The baffle finish is white powder coat epoxy.
Depth: 2 7/8" (7.3025 cm)
Diameter: 8 1/8" (20.6375 cm)
Shipping Weight: 5.75 lbs (2.6 kgs)
Frequency Response: 50Hz-15kHz (±7dB)
Power Taps: 1, 2, 4, 8
Speaker Type: Treated Paper
Dispersion: 105° (2kHz Octave Band, -6dB Points)
Sensitivity: 96dB Average
UL Listed/Standard: 1480, 2043

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 36388
Product Name 8" Coaxial with High Performance Transformer and Baffle
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 75 watts
Sensitivity 87.9 dB
Resonance Frequency 58 Hz
View Details
2 suppliers