TMP Pro Distribution Active 12" 2-Way ABS Loudspeaker 75433

Description
These Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving. Dimensions: 17" W x 13" D x 23.5" H Weight: 40 lbs.
Description
These Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving. Dimensions: 17" W x 13" D x 23.5" H Weight: 40 lbs.

Suppliers

Company
Product
Description
Supplier Links
Active 12
Berlin, CT, USA
Active 12" 2-Way ABS Loudspeaker
75433
Active 12" 2-Way ABS Loudspeaker 75433
These Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving. Dimensions: 17" W x 13" D x 23.5" H Weight: 40 lbs.

These Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving.
Dimensions: 17" W x 13" D x 23.5" H
Weight: 40 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 75433
Product Name Active 12" 2-Way ABS Loudspeaker
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526812 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 458-1164-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 45.35 g (1.60 oz)
View Details
2 suppliers
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details