Soundsphere Q-12A Ceiling Speaker Combo Kit Q-12A Combo 2

Description
Q-12A Combo system creates a single source of sound using multiple Q-12A loudspeakers in acoustically difficult spaces when more than one speaker is required. The Q-12A Combo 2 system features superior performance from a single source at lower cost in larger spaces.
Datasheet
Description
Q-12A Combo system creates a single source of sound using multiple Q-12A loudspeakers in acoustically difficult spaces when more than one speaker is required. The Q-12A Combo 2 system features superior performance from a single source at lower cost in larger spaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Q-12A Ceiling Speaker Combo Kit - 42873 - TMP Pro Distribution
Berlin, CT, USA
Q-12A Ceiling Speaker Combo Kit
42873
Q-12A Ceiling Speaker Combo Kit 42873
Q-12A Combo system creates a single source of sound using multiple Q-12A loudspeakers in acoustically difficult spaces when more than one speaker is required. The Q-12A Combo 2 system features superior performance from a single source at lower cost in larger spaces.

Q-12A Combo system creates a single source of sound using multiple Q-12A loudspeakers in acoustically difficult spaces when more than one speaker is required. The Q-12A Combo 2 system features superior performance from a single source at lower cost in larger spaces.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 42873
Product Name Q-12A Ceiling Speaker Combo Kit
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 276842 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details