Electro-voice EVID Twin 6" Surface-Mount Speaker System (White) EVID 6.2w

Description
The EVID 6.2 is comprised of dual, 6", low-frequency drivers and a 1", waveguide. It is perfect for applications that require the capability to fill large spaces with sound. The flexible Strong-Arm-Mount system provides versatility to accommodate any installation challenge. Chassis Size: 152.4 mm (6") Input: Connections Spring Terminal Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 62 - 20000 Hz Internal Crossover: Yes Sensitivity: 1 W/1 m 94 dB Max. SPL/1m (calc): 122 dB Coverage (Nominal -6 dB) H: 100 ° Coverage (Nominal -6 dB) V: 80 ° System Power Handling: 150 Watts Nominal Impedance (Passive): 8 Minimum Impedance: 6 Outdoor: Yes Height: 419 mm (16.5") Width: 228 mm (8.98") Depth: 298 mm (11.73") Weight Net: 5.3 kg (11.68 lbs)
Datasheet
Description
The EVID 6.2 is comprised of dual, 6", low-frequency drivers and a 1", waveguide. It is perfect for applications that require the capability to fill large spaces with sound. The flexible Strong-Arm-Mount system provides versatility to accommodate any installation challenge. Chassis Size: 152.4 mm (6") Input: Connections Spring Terminal Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 62 - 20000 Hz Internal Crossover: Yes Sensitivity: 1 W/1 m 94 dB Max. SPL/1m (calc): 122 dB Coverage (Nominal -6 dB) H: 100 ° Coverage (Nominal -6 dB) V: 80 ° System Power Handling: 150 Watts Nominal Impedance (Passive): 8 Minimum Impedance: 6 Outdoor: Yes Height: 419 mm (16.5") Width: 228 mm (8.98") Depth: 298 mm (11.73") Weight Net: 5.3 kg (11.68 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVID Twin 6
Berlin, CT, USA
EVID Twin 6" Surface-Mount Speaker System (White)
29889
EVID Twin 6" Surface-Mount Speaker System (White) 29889
The EVID 6.2 is comprised of dual, 6", low-frequency drivers and a 1", waveguide. It is perfect for applications that require the capability to fill large spaces with sound. The flexible Strong-Arm-Mount system provides versatility to accommodate any installation challenge. Chassis Size: 152.4 mm (6") Input: Connections Spring Terminal Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 62 - 20000 Hz Internal Crossover: Yes Sensitivity: 1 W/1 m 94 dB Max. SPL/1m (calc): 122 dB Coverage (Nominal -6 dB) H: 100 ° Coverage (Nominal -6 dB) V: 80 ° System Power Handling: 150 Watts Nominal Impedance (Passive): 8 Minimum Impedance: 6 Outdoor: Yes Height: 419 mm (16.5") Width: 228 mm (8.98") Depth: 298 mm (11.73") Weight Net: 5.3 kg (11.68 lbs)

The EVID 6.2 is comprised of dual, 6", low-frequency drivers and a 1", waveguide. It is perfect for applications that require the capability to fill large spaces with sound. The flexible Strong-Arm-Mount system provides versatility to accommodate any installation challenge.
Chassis Size: 152.4 mm (6")
Input: Connections Spring Terminal
Speaker Type: Fullrange
Speaker Type: Mid-High
Speaker Type: Two-Way
Frequency Response (-10 dB): 62 - 20000 Hz
Internal Crossover: Yes
Sensitivity: 1 W/1 m 94 dB
Max. SPL/1m (calc): 122 dB
Coverage (Nominal -6 dB) H: 100 °
Coverage (Nominal -6 dB) V: 80 °
System Power Handling: 150 Watts
Nominal Impedance (Passive): 8
Minimum Impedance: 6
Outdoor: Yes
Height: 419 mm (16.5")
Width: 228 mm (8.98")
Depth: 298 mm (11.73")
Weight Net: 5.3 kg (11.68 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 29889
Product Name EVID Twin 6" Surface-Mount Speaker System (White)
Size 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
W0v3 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
Home Audio, Subwoofer - CS Sub10 II Subwoofer - Boston Acoustics, Inc.
Specs
Nominal Power 100 watts
Frequency Response 35 to 150 Hz
Size 15.00 inch (381 mm)
View Details