TMP Pro Distribution 8" 25V/70.7V Speaker System with Grille 80323

Description
The new SD722W combines a world-renowned Atlas 8" commercial duty loudspeaker with the industry's most accepted grille design to create a very aggressively priced ceiling speaker solution. Power Taps: .25, .5, 1, and 2W Frequency Response: 55Hz - 8kHz (+/-5dB) Speaker Type: Treated Paper Sensitivity: 97dB Average Dispersion: 105 Degrees (2kHz Octave Band, -6dB Points) Depth: 2.875" (73.025mm) Diameter: 8.125" (206.375mm) ETL Listed: 1480, 2043 Shipping Weight: 5.28 lbs. (2.39kg)
Description
The new SD722W combines a world-renowned Atlas 8" commercial duty loudspeaker with the industry's most accepted grille design to create a very aggressively priced ceiling speaker solution. Power Taps: .25, .5, 1, and 2W Frequency Response: 55Hz - 8kHz (+/-5dB) Speaker Type: Treated Paper Sensitivity: 97dB Average Dispersion: 105 Degrees (2kHz Octave Band, -6dB Points) Depth: 2.875" (73.025mm) Diameter: 8.125" (206.375mm) ETL Listed: 1480, 2043 Shipping Weight: 5.28 lbs. (2.39kg)

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" 25V/70.7V Speaker System with Grille
80323
8" 25V/70.7V Speaker System with Grille 80323
The new SD722W combines a world-renowned Atlas 8" commercial duty loudspeaker with the industry's most accepted grille design to create a very aggressively priced ceiling speaker solution. Power Taps: .25, .5, 1, and 2W Frequency Response: 55Hz - 8kHz (+/-5dB) Speaker Type: Treated Paper Sensitivity: 97dB Average Dispersion: 105 Degrees (2kHz Octave Band, -6dB Points) Depth: 2.875" (73.025mm) Diameter: 8.125" (206.375mm) ETL Listed: 1480, 2043 Shipping Weight: 5.28 lbs. (2.39kg)

The new SD722W combines a world-renowned Atlas 8" commercial duty loudspeaker with the industry's most accepted grille design to create a very aggressively priced ceiling speaker solution.
Power Taps: .25, .5, 1, and 2W
Frequency Response: 55Hz - 8kHz (+/-5dB)
Speaker Type: Treated Paper
Sensitivity: 97dB Average
Dispersion: 105 Degrees (2kHz Octave Band, -6dB Points)
Depth: 2.875" (73.025mm)
Diameter: 8.125" (206.375mm)
ETL Listed: 1480, 2043
Shipping Weight: 5.28 lbs. (2.39kg)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 80323
Product Name 8" 25V/70.7V Speaker System with Grille
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 276741 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CAC52-04W34-34-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 345 Hz
View Details