Electro-voice 8" Coaxial Ceiling Speaker with Dome Tweeter PRO-8A

Description
The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music.The PRO-8A employs an unusually large 1.5-inch voice coil. This coil ;provides increased apex-driving-point cone area and greater thermal capabilities. Chassis Size: 203.2 mm (8") Speaker Type: Ceiling Speakers
Datasheet
Description
The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music.The PRO-8A employs an unusually large 1.5-inch voice coil. This coil ;provides increased apex-driving-point cone area and greater thermal capabilities. Chassis Size: 203.2 mm (8") Speaker Type: Ceiling Speakers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Coaxial Ceiling Speaker with Dome Tweeter
6692
8" Coaxial Ceiling Speaker with Dome Tweeter 6692
The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music.The PRO-8A employs an unusually large 1.5-inch voice coil. This coil ;provides increased apex-driving-point cone area and greater thermal capabilities. Chassis Size: 203.2 mm (8") Speaker Type: Ceiling Speakers

The PRO-8A is an accurate, highly intelligible, and musical-sounding loudspeaker that is well-suited for the reproduction of voice and music.The PRO-8A employs an unusually large 1.5-inch voice coil. This coil ;provides increased apex-driving-point cone area and greater thermal capabilities.
Chassis Size: 203.2 mm (8")
Speaker Type: Ceiling Speakers

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 6692
Product Name 8" Coaxial Ceiling Speaker with Dome Tweeter
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
Speakers - 2603-CS52-05D12-31-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 120 Hz
View Details