Bogen Communications, Inc. Speaker, Ceiling;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/70V;4W;8 Ohms;95dB S86T725PG8W

Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. Mounting holes have been provided for quick attachment of a transformer.
Datasheet
Description
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. Mounting holes have been provided for quick attachment of a transformer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Ceiling;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/70V;4W;8 Ohms;95dB - 70146580 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker, Ceiling;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/70V;4W;8 Ohms;95dB
70146580
Speaker, Ceiling;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/70V;4W;8 Ohms;95dB 70146580
Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. Mounting holes have been provided for quick attachment of a transformer.

Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies

  • High quality, direct radiator speakers
  • 7 watts and 15 watts power handling capacity
  • Provision for quick attachment of transformer
  • Available with transformer mounted and wired
    It provide excellent sound quality and troublefree operation. Their magnetic structure is designed for maximum air gap energy and the diaphragms have been selected for high sensitivity and optimized response characteristics. Mounting holes have been provided for quick attachment of a transformer.
Supplier's Site
8
Berlin, CT, USA
8" Ceiling Speaker Assembly (Off-White)
36367
8" Ceiling Speaker Assembly (Off-White) 36367
The S86T725PG8W assembly consists of an 8" driver, 25/70V transformer, and steel grille.

The S86T725PG8W assembly consists of an 8" driver, 25/70V transformer, and steel grille.

Supplier's Site Datasheet
Speaker; Leaded Process Compatible Bogen Communications - 90F1968 - Newark, An Avnet Company
Chicago, IL, United States
Speaker; Leaded Process Compatible Bogen Communications
90F1968
Speaker; Leaded Process Compatible Bogen Communications 90F1968
SPEAKER; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

SPEAKER; Leaded Process Compatible:No; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. TMP Pro Distribution Newark, An Avnet Company
Product Category Speakers Speakers Speakers
Product Number 70146580 36367 90F1968
Product Name Speaker, Ceiling;50Hz to 12kHz;8In.Dia.;Hanging Pendant;25/70V;4W;8 Ohms;95dB 8" Ceiling Speaker Assembly (Off-White) Speaker; Leaded Process Compatible Bogen Communications
SPL 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218640 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 0.63 inch (16 mm)
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details