QSC Audio Products, LLC. High Powered Series 8" Surface Mount Speaker AD-S82H

Description
The QSC AcousticDesign AD-S82 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The speaker incorporates QSC's revolutionary IntelliDock™ intelligent mounting system combined with the Advanced Directivity™ rotatable waveguide. These great sounding, weather resistant enclosures can be painted to match any specific decor. The AD-S82H is a 2-way system housed in a ported enclosure made from injection molded, high impact polystyrene. This enclosure incorporates an 8" weatherproof, LF transducer with a heavy-duty double roll cloth surround. This high output version employs a 1" exit compression HF driver. The HF driver is coupled with QSC's unique Advanced Directivity rotatable waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its mounted orientation. QSC's new IntelliDock intelligent mounting system (sold seperately) raises the bar for contractor speaker ease of installation and security. The IntelliDock docking station combines all the components needed to mount, wire, and position the speaker into a single housing - independent from the enclosure. The speaker enclosure locks onto the docking station in one step, simultaneously making electrical connections and holding the speaker in place. This exceptional design carries the added benefit of security - reducing the possibility of theft. When opening night arrives, snap the enclosures into the docking stations and feed the program material. Configuration: Compact two way, ported enclosure Low Frequency Transducer: 8" high power treated paper cone, 2" voice coil, neodymium magnet High Frequency Transducer: 1" high output compression driver Frequency Response (±3 dB): 80 Hz - 21 kHz Useable Frequency Range (-10 dB): 60 Hz - 22 kHz Nominal Impedance: 8 ohms Power Capacity: 240 W (IEC, 8 hours) Connectors: Pair of concealed 5-way binding posts, in conjunction with IntelliDock mounting/connection system Mounting Hardware: Optional AcousticDesign IntelliDock or Yoke Mount Weight: 16.9 lbs (7.7 kg) net
Datasheet
Description
The QSC AcousticDesign AD-S82 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The speaker incorporates QSC's revolutionary IntelliDock™ intelligent mounting system combined with the Advanced Directivity™ rotatable waveguide. These great sounding, weather resistant enclosures can be painted to match any specific decor. The AD-S82H is a 2-way system housed in a ported enclosure made from injection molded, high impact polystyrene. This enclosure incorporates an 8" weatherproof, LF transducer with a heavy-duty double roll cloth surround. This high output version employs a 1" exit compression HF driver. The HF driver is coupled with QSC's unique Advanced Directivity rotatable waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its mounted orientation. QSC's new IntelliDock intelligent mounting system (sold seperately) raises the bar for contractor speaker ease of installation and security. The IntelliDock docking station combines all the components needed to mount, wire, and position the speaker into a single housing - independent from the enclosure. The speaker enclosure locks onto the docking station in one step, simultaneously making electrical connections and holding the speaker in place. This exceptional design carries the added benefit of security - reducing the possibility of theft. When opening night arrives, snap the enclosures into the docking stations and feed the program material. Configuration: Compact two way, ported enclosure Low Frequency Transducer: 8" high power treated paper cone, 2" voice coil, neodymium magnet High Frequency Transducer: 1" high output compression driver Frequency Response (±3 dB): 80 Hz - 21 kHz Useable Frequency Range (-10 dB): 60 Hz - 22 kHz Nominal Impedance: 8 ohms Power Capacity: 240 W (IEC, 8 hours) Connectors: Pair of concealed 5-way binding posts, in conjunction with IntelliDock mounting/connection system Mounting Hardware: Optional AcousticDesign IntelliDock or Yoke Mount Weight: 16.9 lbs (7.7 kg) net
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Powered Series 8
Berlin, CT, USA
High Powered Series 8" Surface Mount Speaker
37256
High Powered Series 8" Surface Mount Speaker 37256
The QSC AcousticDesign AD-S82 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The speaker incorporates QSC's revolutionary IntelliDock™ intelligent mounting system combined with the Advanced Directivity™ rotatable waveguide. These great sounding, weather resistant enclosures can be painted to match any specific decor. The AD-S82H is a 2-way system housed in a ported enclosure made from injection molded, high impact polystyrene. This enclosure incorporates an 8" weatherproof, LF transducer with a heavy-duty double roll cloth surround. This high output version employs a 1" exit compression HF driver. The HF driver is coupled with QSC's unique Advanced Directivity rotatable waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its mounted orientation. QSC's new IntelliDock intelligent mounting system (sold seperately) raises the bar for contractor speaker ease of installation and security. The IntelliDock docking station combines all the components needed to mount, wire, and position the speaker into a single housing - independent from the enclosure. The speaker enclosure locks onto the docking station in one step, simultaneously making electrical connections and holding the speaker in place. This exceptional design carries the added benefit of security - reducing the possibility of theft. When opening night arrives, snap the enclosures into the docking stations and feed the program material. Configuration: Compact two way, ported enclosure Low Frequency Transducer: 8" high power treated paper cone, 2" voice coil, neodymium magnet High Frequency Transducer: 1" high output compression driver Frequency Response (±3 dB): 80 Hz - 21 kHz Useable Frequency Range (-10 dB): 60 Hz - 22 kHz Nominal Impedance: 8 ohms Power Capacity: 240 W (IEC, 8 hours) Connectors: Pair of concealed 5-way binding posts, in conjunction with IntelliDock mounting/connection system Mounting Hardware: Optional AcousticDesign IntelliDock or Yoke Mount Weight: 16.9 lbs (7.7 kg) net

The QSC AcousticDesign AD-S82 is a full range, surface mount loudspeaker with sleek, contemporary styling that fits perfectly into multiple environments and applications including hotels, restaurants, convention facilities, and multimedia environments. The speaker incorporates QSC's revolutionary IntelliDock™ intelligent mounting system combined with the Advanced Directivity™ rotatable waveguide. These great sounding, weather resistant enclosures can be painted to match any specific decor.
The AD-S82H is a 2-way system housed in a ported enclosure made from injection molded, high impact polystyrene. This enclosure incorporates an 8" weatherproof, LF transducer with a heavy-duty double roll cloth surround. This high output version employs a 1" exit compression HF driver. The HF driver is coupled with QSC's unique Advanced Directivity rotatable waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its mounted orientation.
QSC's new IntelliDock intelligent mounting system (sold seperately) raises the bar for contractor speaker ease of installation and security. The IntelliDock docking station combines all the components needed to mount, wire, and position the speaker into a single housing - independent from the enclosure. The speaker enclosure locks onto the docking station in one step, simultaneously making electrical connections and holding the speaker in place. This exceptional design carries the added benefit of security - reducing the possibility of theft. When opening night arrives, snap the enclosures into the docking stations and feed the program material.
Configuration: Compact two way, ported enclosure
Low Frequency Transducer: 8" high power treated paper cone, 2" voice coil, neodymium magnet
High Frequency Transducer: 1" high output compression driver
Frequency Response (±3 dB): 80 Hz - 21 kHz
Useable Frequency Range (-10 dB): 60 Hz - 22 kHz
Nominal Impedance: 8 ohms
Power Capacity: 240 W (IEC, 8 hours)
Connectors: Pair of concealed 5-way binding posts,
in conjunction with IntelliDock mounting/connection system
Mounting Hardware: Optional AcousticDesign IntelliDock or Yoke Mount
Weight: 16.9 lbs (7.7 kg) net

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 37256
Product Name High Powered Series 8" Surface Mount Speaker
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797437 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details