TMP Pro Distribution 8" Coaxial Speaker with 32W Transformer 53202

Description
Model FA138 is Atlas Sound's premium 8" coaxial loudspeaker. This 100-watt unit includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. It incorporates a tapered backplate for increased magnetic circuit efficiency and offers a frequency response of 85 Hz - 20 kHz. Model FA138 contains a Kevlar® fiber reinforced polypropylene cone woofer, a custom butyl rubber surround, a 11.2" vented Kapton voice coil, a 21 oz. magnet and a 1.2" mylar-dome ferrofluid tweeter for clean and powerful weather-resistant performance. Depth: 5 1/2" (13.97 cm) Diameter: 8 1/4" (20.955 cm) Shipping Weight: 8.00 lbs (3.63 kgs) Frequency Response: 75 Hz- 20 kHz (+5dB) Power Taps: 70.7V Speaker Type: Coaxial Dispersion: 110° Sensitivity: 89.5dB Average, 93dB Peak UL Listed/Standard: 1480
Datasheet
Description
Model FA138 is Atlas Sound's premium 8" coaxial loudspeaker. This 100-watt unit includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. It incorporates a tapered backplate for increased magnetic circuit efficiency and offers a frequency response of 85 Hz - 20 kHz. Model FA138 contains a Kevlar® fiber reinforced polypropylene cone woofer, a custom butyl rubber surround, a 11.2" vented Kapton voice coil, a 21 oz. magnet and a 1.2" mylar-dome ferrofluid tweeter for clean and powerful weather-resistant performance. Depth: 5 1/2" (13.97 cm) Diameter: 8 1/4" (20.955 cm) Shipping Weight: 8.00 lbs (3.63 kgs) Frequency Response: 75 Hz- 20 kHz (+5dB) Power Taps: 70.7V Speaker Type: Coaxial Dispersion: 110° Sensitivity: 89.5dB Average, 93dB Peak UL Listed/Standard: 1480
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Coaxial Speaker with 32W Transformer
53202
8" Coaxial Speaker with 32W Transformer 53202
Model FA138 is Atlas Sound's premium 8" coaxial loudspeaker. This 100-watt unit includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. It incorporates a tapered backplate for increased magnetic circuit efficiency and offers a frequency response of 85 Hz - 20 kHz. Model FA138 contains a Kevlar® fiber reinforced polypropylene cone woofer, a custom butyl rubber surround, a 11.2" vented Kapton voice coil, a 21 oz. magnet and a 1.2" mylar-dome ferrofluid tweeter for clean and powerful weather-resistant performance. Depth: 5 1/2" (13.97 cm) Diameter: 8 1/4" (20.955 cm) Shipping Weight: 8.00 lbs (3.63 kgs) Frequency Response: 75 Hz- 20 kHz (+5dB) Power Taps: 70.7V Speaker Type: Coaxial Dispersion: 110° Sensitivity: 89.5dB Average, 93dB Peak UL Listed/Standard: 1480

Model FA138 is Atlas Sound's premium 8" coaxial loudspeaker. This 100-watt unit includes a circuit board mounted high-pass/low-pass crossover which produces outstanding sound quality. It incorporates a tapered backplate for increased magnetic circuit efficiency and offers a frequency response of 85 Hz - 20 kHz. Model FA138 contains a Kevlar® fiber reinforced polypropylene cone woofer, a custom butyl rubber surround, a 11.2" vented Kapton voice coil, a 21 oz. magnet and a 1.2" mylar-dome ferrofluid tweeter for clean and powerful weather-resistant performance.
Depth: 5 1/2" (13.97 cm)
Diameter: 8 1/4" (20.955 cm)
Shipping Weight: 8.00 lbs (3.63 kgs)
Frequency Response: 75 Hz- 20 kHz (+5dB)
Power Taps: 70.7V
Speaker Type: Coaxial
Dispersion: 110°
Sensitivity: 89.5dB Average, 93dB Peak
UL Listed/Standard: 1480

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53202
Product Name 8" Coaxial Speaker with 32W Transformer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 71 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details