TMP Pro Distribution Strategy Series 4" Ceiling Speaker System 8934

Description
Designed to provide high performance in a very compact footprint, the FAP40T appeals to both system designers and architects. FAP40T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications. A unique (patent pending) tap selector switch design allows for easy system tuning. A full selection of taps up to 16 watts as well as an 8 ohm transformer bypass setting is included for maximum system versatility. This switch "knob" also functions as a diffuser cone, providing smooth, even dispersion of the high frequency content from the center of the 4" polypropylene driver. In fact, the high frequency response of the FAP40T is so natural that many would assume that the driver in the FAP40T was a coaxial design instead of a single cone driver. Low frequency response is enhanced by the tuned and ported enclosure design. The enclosure (UL1480 pending) is constructed of high impact injection molded plastic and includes a press fit grill design that blends quite well with contemporary architecture. A two pole terminal strip housed below a metal removable cover on the back of the FAP40T enclosure allows for easy system wiring as well as "daisy chain" wiring to other FAP40T's or even FASUB70 subwoofers (a great combination!). Depth: 7 1/8" (18.0975 cm) Diameter: 7 3/8" (18.7325 cm) Shipping Weight: 8.50 lbs (3.86 kgs) Frequency Response: 100Hz-12kHz (±3DB) Power Taps: 1W, 2W, 4W, 8W, 16W & 8Ohm Speaker Type: Single Cone Dispersion: 130° Sensitivity: 87dB Average UL Listed/Standard: 1480
Datasheet
Description
Designed to provide high performance in a very compact footprint, the FAP40T appeals to both system designers and architects. FAP40T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications. A unique (patent pending) tap selector switch design allows for easy system tuning. A full selection of taps up to 16 watts as well as an 8 ohm transformer bypass setting is included for maximum system versatility. This switch "knob" also functions as a diffuser cone, providing smooth, even dispersion of the high frequency content from the center of the 4" polypropylene driver. In fact, the high frequency response of the FAP40T is so natural that many would assume that the driver in the FAP40T was a coaxial design instead of a single cone driver. Low frequency response is enhanced by the tuned and ported enclosure design. The enclosure (UL1480 pending) is constructed of high impact injection molded plastic and includes a press fit grill design that blends quite well with contemporary architecture. A two pole terminal strip housed below a metal removable cover on the back of the FAP40T enclosure allows for easy system wiring as well as "daisy chain" wiring to other FAP40T's or even FASUB70 subwoofers (a great combination!). Depth: 7 1/8" (18.0975 cm) Diameter: 7 3/8" (18.7325 cm) Shipping Weight: 8.50 lbs (3.86 kgs) Frequency Response: 100Hz-12kHz (±3DB) Power Taps: 1W, 2W, 4W, 8W, 16W & 8Ohm Speaker Type: Single Cone Dispersion: 130° Sensitivity: 87dB Average UL Listed/Standard: 1480
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strategy Series 4
Berlin, CT, USA
Strategy Series 4" Ceiling Speaker System
8934
Strategy Series 4" Ceiling Speaker System 8934
Designed to provide high performance in a very compact footprint, the FAP40T appeals to both system designers and architects. FAP40T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications. A unique (patent pending) tap selector switch design allows for easy system tuning. A full selection of taps up to 16 watts as well as an 8 ohm transformer bypass setting is included for maximum system versatility. This switch "knob" also functions as a diffuser cone, providing smooth, even dispersion of the high frequency content from the center of the 4" polypropylene driver. In fact, the high frequency response of the FAP40T is so natural that many would assume that the driver in the FAP40T was a coaxial design instead of a single cone driver. Low frequency response is enhanced by the tuned and ported enclosure design. The enclosure (UL1480 pending) is constructed of high impact injection molded plastic and includes a press fit grill design that blends quite well with contemporary architecture. A two pole terminal strip housed below a metal removable cover on the back of the FAP40T enclosure allows for easy system wiring as well as "daisy chain" wiring to other FAP40T's or even FASUB70 subwoofers (a great combination!). Depth: 7 1/8" (18.0975 cm) Diameter: 7 3/8" (18.7325 cm) Shipping Weight: 8.50 lbs (3.86 kgs) Frequency Response: 100Hz-12kHz (±3DB) Power Taps: 1W, 2W, 4W, 8W, 16W & 8Ohm Speaker Type: Single Cone Dispersion: 130° Sensitivity: 87dB Average UL Listed/Standard: 1480

Designed to provide high performance in a very compact footprint, the FAP40T appeals to both system designers and architects. FAP40T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications. A unique (patent pending) tap selector switch design allows for easy system tuning. A full selection of taps up to 16 watts as well as an 8 ohm transformer bypass setting is included for maximum system versatility. This switch "knob" also functions as a diffuser cone, providing smooth, even dispersion of the high frequency content from the center of the 4" polypropylene driver. In fact, the high frequency response of the FAP40T is so natural that many would assume that the driver in the FAP40T was a coaxial design instead of a single cone driver. Low frequency response is enhanced by the tuned and ported enclosure design. The enclosure (UL1480 pending) is constructed of high impact injection molded plastic and includes a press fit grill design that blends quite well with contemporary architecture. A two pole terminal strip housed below a metal removable cover on the back of the FAP40T enclosure allows for easy system wiring as well as "daisy chain" wiring to other FAP40T's or even FASUB70 subwoofers (a great combination!).
Depth: 7 1/8" (18.0975 cm)
Diameter: 7 3/8" (18.7325 cm)
Shipping Weight: 8.50 lbs (3.86 kgs)
Frequency Response: 100Hz-12kHz (±3DB)
Power Taps: 1W, 2W, 4W, 8W, 16W & 8Ohm
Speaker Type: Single Cone
Dispersion: 130°
Sensitivity: 87dB Average
UL Listed/Standard: 1480

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 8934
Product Name Strategy Series 4" Ceiling Speaker System
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
Speaker - FBF40-5TLB - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 88 dB
Nominal Power 0.4000 watts
Maximum Power 0.4000 watts
View Details