Tannoy 8" Ceiling Mount Subwoofer CMS801BM Sub

Description
The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems; delivering low frequency extension into applications that require a combination of premium sonic quality and output level for music and speech reinforcement. The 200mm (8.00") driver, with long throw multi fibre paper pulp cone, and a 2nd order 160Hz passive crossover are mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Two models variants are available: CMS801 sub BM (blind mount) and CMS801 sub PI (pre-install) - a steel back can is available as an optional accessory for the PI version. Spring loaded self-aligning clamps make for quick and easy installation, while both the BM and PI models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory. CMS801 sub BM: this model is equipped with a low insertion loss 60W line transformer mounted within the back can. This is easily configurable to the following settings via front baffle mounted rotary tapping switch: 70V systems: 60W / 30W / 15W / 7.5W / OFF & low Impedance operation 100V systems: 60W / 30W / 15W / OFF & low Impedance operation Frequency Response: (-3dB): 58Hz - 160Hz Frequency Range (-10dB): 42Hz - 300Hz System Sensitivity (1W @1m): 92dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 112 dB, Peak 118 dB Power Handling: Average 100W, Programme 200W, Peak 400W Nominal Impedance: 6 Ohms
Description
The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems; delivering low frequency extension into applications that require a combination of premium sonic quality and output level for music and speech reinforcement. The 200mm (8.00") driver, with long throw multi fibre paper pulp cone, and a 2nd order 160Hz passive crossover are mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Two models variants are available: CMS801 sub BM (blind mount) and CMS801 sub PI (pre-install) - a steel back can is available as an optional accessory for the PI version. Spring loaded self-aligning clamps make for quick and easy installation, while both the BM and PI models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory. CMS801 sub BM: this model is equipped with a low insertion loss 60W line transformer mounted within the back can. This is easily configurable to the following settings via front baffle mounted rotary tapping switch: 70V systems: 60W / 30W / 15W / 7.5W / OFF & low Impedance operation 100V systems: 60W / 30W / 15W / OFF & low Impedance operation Frequency Response: (-3dB): 58Hz - 160Hz Frequency Range (-10dB): 42Hz - 300Hz System Sensitivity (1W @1m): 92dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 112 dB, Peak 118 dB Power Handling: Average 100W, Programme 200W, Peak 400W Nominal Impedance: 6 Ohms

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Ceiling Mount Subwoofer
79718
8" Ceiling Mount Subwoofer 79718
The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems; delivering low frequency extension into applications that require a combination of premium sonic quality and output level for music and speech reinforcement. The 200mm (8.00") driver, with long throw multi fibre paper pulp cone, and a 2nd order 160Hz passive crossover are mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Two models variants are available: CMS801 sub BM (blind mount) and CMS801 sub PI (pre-install) - a steel back can is available as an optional accessory for the PI version. Spring loaded self-aligning clamps make for quick and easy installation, while both the BM and PI models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory. CMS801 sub BM: this model is equipped with a low insertion loss 60W line transformer mounted within the back can. This is easily configurable to the following settings via front baffle mounted rotary tapping switch: 70V systems: 60W / 30W / 15W / 7.5W / OFF & low Impedance operation 100V systems: 60W / 30W / 15W / OFF & low Impedance operation Frequency Response: (-3dB): 58Hz - 160Hz Frequency Range (-10dB): 42Hz - 300Hz System Sensitivity (1W @1m): 92dB (1W = 2.45V for 6 Ohms) Nominal Coverage Angle: 90 Degrees Conical Rated Maximum SPL: Average 112 dB, Peak 118 dB Power Handling: Average 100W, Programme 200W, Peak 400W Nominal Impedance: 6 Ohms

The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems; delivering low frequency extension into applications that require a combination of premium sonic quality and output level for music and speech reinforcement.
The 200mm (8.00") driver, with long throw multi fibre paper pulp cone, and a 2nd order 160Hz passive crossover are mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material.
Two models variants are available: CMS801 sub BM (blind mount) and CMS801 sub PI (pre-install) - a steel back can is available as an optional accessory for the PI version.
Spring loaded self-aligning clamps make for quick and easy installation, while both the BM and PI models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory.
CMS801 sub BM: this model is equipped with a low insertion loss 60W line transformer mounted within the back can. This is easily configurable to the following settings via front baffle mounted rotary tapping switch:
70V systems: 60W / 30W / 15W / 7.5W / OFF & low Impedance operation
100V systems: 60W / 30W / 15W / OFF & low Impedance operation
Frequency Response: (-3dB): 58Hz - 160Hz
Frequency Range (-10dB): 42Hz - 300Hz
System Sensitivity (1W @1m): 92dB (1W = 2.45V for 6 Ohms)
Nominal Coverage Angle: 90 Degrees Conical
Rated Maximum SPL: Average 112 dB, Peak 118 dB
Power Handling: Average 100W, Programme 200W, Peak 400W
Nominal Impedance: 6 Ohms

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79718
Product Name 8" Ceiling Mount Subwoofer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speakers - 4538969 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Size 4.13 inch (105 mm)
View Details
Speakers - 2603-CS28-02W220-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 2200 Hz
View Details