TMP Pro Distribution 10oz Dual Cone Speaker with 5W Transformer and Volume Control 49478

Description
The speaker used in the SD72WV is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72WV. Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72WV operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The SD72WV includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72WV baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72WV baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy. The baffle mounted volume control has a 5 watt audio rating and is factory wired to the voice coil. Units are shipped assembled, ready for installation. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 5.63 lbs (2.55 kgs) Frequency Response: 100Hz-10kHz (±1.5dB) Power Taps: .25, .5, 1, 2, 5 Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 97dB Average UL Listed/Standard: 1480, 2043
Datasheet
Description
The speaker used in the SD72WV is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72WV. Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72WV operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The SD72WV includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72WV baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72WV baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy. The baffle mounted volume control has a 5 watt audio rating and is factory wired to the voice coil. Units are shipped assembled, ready for installation. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 5.63 lbs (2.55 kgs) Frequency Response: 100Hz-10kHz (±1.5dB) Power Taps: .25, .5, 1, 2, 5 Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 97dB Average UL Listed/Standard: 1480, 2043
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10oz Dual Cone Speaker with 5W Transformer and Volume Control - 49478 - TMP Pro Distribution
Berlin, CT, USA
10oz Dual Cone Speaker with 5W Transformer and Volume Control
49478
10oz Dual Cone Speaker with 5W Transformer and Volume Control 49478
The speaker used in the SD72WV is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72WV. Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72WV operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. The SD72WV includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72WV baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72WV baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy. The baffle mounted volume control has a 5 watt audio rating and is factory wired to the voice coil. Units are shipped assembled, ready for installation. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 5.63 lbs (2.55 kgs) Frequency Response: 100Hz-10kHz (±1.5dB) Power Taps: .25, .5, 1, 2, 5 Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 97dB Average UL Listed/Standard: 1480, 2043

The speaker used in the SD72WV is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72WV.
Model SD72WV is a 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvelinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Model SD72WV operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts.
The SD72WV includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72WV baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures.
When specifying mounting hardware be advised that the dimensions of the SD72WV baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy. The baffle mounted volume control has a 5 watt audio rating and is factory wired to the voice coil. Units are shipped assembled, ready for installation.
Depth: 2 7/8" (7.3025 cm)
Diameter: 8 1/8" (20.6375 cm)
Shipping Weight: 5.63 lbs (2.55 kgs)
Frequency Response: 100Hz-10kHz (±1.5dB)
Power Taps: .25, .5, 1, 2, 5
Speaker Type: Treated Paper
Dispersion: 105° (2kHz Octave Band, -6dB Points)
Sensitivity: 97dB Average
UL Listed/Standard: 1480, 2043

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 49478
Product Name 10oz Dual Cone Speaker with 5W Transformer and Volume Control
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speakers - 7191967 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
View Details
Horn Speaker - FBHS9185 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 102 dB
Nominal Power 10 watts
Maximum Power 10 watts
View Details