One Systems, Inc. 12" Compact High Output Loudspeaker System with Transformer 212CIM/70

Description
Integrated 70.7V transformer Very High SPL Vocal System Direct weather 12" two way system. Patent Pending large format titanium/neodymium compression driver. Patent Pending large format voice coil low frequency. Multiple M10 flying points. Available Array Downfall, and "U" brackets. Gland nut and Speakon inputs (Weather cover for Gland nut installations).
Description
Integrated 70.7V transformer Very High SPL Vocal System Direct weather 12" two way system. Patent Pending large format titanium/neodymium compression driver. Patent Pending large format voice coil low frequency. Multiple M10 flying points. Available Array Downfall, and "U" brackets. Gland nut and Speakon inputs (Weather cover for Gland nut installations).

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" Compact High Output Loudspeaker System with Transformer
79794
12" Compact High Output Loudspeaker System with Transformer 79794
Integrated 70.7V transformer Very High SPL Vocal System Direct weather 12" two way system. Patent Pending large format titanium/neodymium compression driver. Patent Pending large format voice coil low frequency. Multiple M10 flying points. Available Array Downfall, and "U" brackets. Gland nut and Speakon inputs (Weather cover for Gland nut installations).
  • Integrated 70.7V transformer
  • Very High SPL Vocal System
  • Direct weather 12" two way system.
  • Patent Pending large format titanium/neodymium
    compression driver.
  • Patent Pending large format voice coil low frequency.
  • Multiple M10 flying points.
  • Available Array Downfall, and "U" brackets.
  • Gland nut and Speakon inputs
    (Weather cover for Gland nut installations).
Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79794
Product Name 12" Compact High Output Loudspeaker System with Transformer
Nominal Power 150 to 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
Speakers - 2603-CAC36-02W80-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details