One Systems, Inc. Powered Outdoor Presentation System Subwoofer POPS SUB

Description
One Systems' Portable Outdoor Powered System (POPS) was designed to fulfill a unique need in the professional audio marketplace for a high-output powered sound system that can be used outdoors in any weather condition. POPSSub was designed to augment the bass performance of the POPS15. POPSSub is an 18-inch subwoofer system that includes an onboard high-powered, digital amplifier that is precisely-matched to its driver. POPSSub's transducer, electronics and enclosure were developed for use in direct sun, rain, snow and other inclement weather applications. Its highly-mobile design makes ideal for portable applications indoors and outdoors. POPSSub's low-frequency transducer is an 18 inch (457 mm) low-frequency radiator coupled with a very large 4-inch (101 mm) diameter voice coil. This extremely large voice coil diameter provides superb reliability and high power handling while minimizing power compression effects. The woofer's ferrite magnet was optimized using Finite Element Modeling techniques to insure maximum efficiency and bandwidth. POPSSub's enclosure is constructed of 18 mm (.75 inch) marine-grade birch plywood that is coated inside and out with a rugged polyurea finish and then covered with a gray-colored paint designed for use in harsh weather conditions and in direct sunlight. The light color and reflective paint finish minimizes solar-induced heat build-up to prevent the amplifier from output limiting or shutdown when used in high ambient temperatures or direct sunlight. POPSSub's enclosure has been designed to IEC 529 / IP 56 ingress protection standards and its transducer is designed to meet all weather/water proof requirements. All its electronic switches and input/output connections meet IP 67 standards or better. POPSSub's electrically-efficie nt digital power amplifier, built by Powersoft® in Florence, Italy, provides 2,000 peak watts of output power and has the headroom necessary for use in modern presentation and music systems. The amplifier is precisely-matched to the woofer. When POPSSub is used with POPS15, the input signal is routed to the full-range system where it is digitally-filtered for routing to the subwoofer to deliver optimum performance. POPSSub is equipped with an integrated threaded loudspeaker stand adaptor and it also includes a threaded loudspeaker mounting pole that features a crank-up elevation mechanism that allows POPS15 to be easily elevated. It is also equipped with 4 x heavy-duty, 6-inch diameter pneumatic wheels (2 of them are lockable) to make moving easy. POPSSub also includes custom 30.5 m / 100 ft-long AC Mains cable and an IP 67-rated XLR signal cable with moisture-resistant connectors. Both cable assemblies are supplied on portable cable reels for fast system setup and easy transportation. The AC mains cable is also equipped with an inline Ground Fault Circuit Interrupter (GFCI) for added safety. Thanks to its concert-quality woofer, rugged birch plywood enclosure, high-performance Powersoft® amplifier and its included accessories, POPSSub, in combination with POPS15, is an ideal solution for a variety of applications indoors or outside that require a high-output, wide bandwidth integrated audio system that is quick to set up, easy to use and is capable of delivering excellent performance. System Type: Powered 18-inch subwoofer Enclosure Material: 18 mm marine-grade birch plywood Weather Performance: IP 56 Frequency Response (+ 3 dB): 40 - 80 Hz Rated Coverage Pattern: Essentially omnidirectional Power Amplifier(Continuous / Peak): LF - 1,000 watts, 2,000 watts Rigging Points: Built-in threaded pole mount Dimensions (H x W x D), mm 544.5 x 790 x 909.8 Dimensions (H x W x D), inches 21.44 x 31.1 x 35.8 in Net Weight (kg / lb): 44 kg / 97 lb Included Accessories: 4 x 6-inch diameter pneumatic wheels (2 lockable); 1 x 30.5 m / 100 ft AC mains cable with GFCI on portable cable reel; 1 x 30.5 m / 100 ft XLR-type signal cable on portable cable reel; height-adjustable loudspeaker mounting pole
Description
One Systems' Portable Outdoor Powered System (POPS) was designed to fulfill a unique need in the professional audio marketplace for a high-output powered sound system that can be used outdoors in any weather condition. POPSSub was designed to augment the bass performance of the POPS15. POPSSub is an 18-inch subwoofer system that includes an onboard high-powered, digital amplifier that is precisely-matched to its driver. POPSSub's transducer, electronics and enclosure were developed for use in direct sun, rain, snow and other inclement weather applications. Its highly-mobile design makes ideal for portable applications indoors and outdoors. POPSSub's low-frequency transducer is an 18 inch (457 mm) low-frequency radiator coupled with a very large 4-inch (101 mm) diameter voice coil. This extremely large voice coil diameter provides superb reliability and high power handling while minimizing power compression effects. The woofer's ferrite magnet was optimized using Finite Element Modeling techniques to insure maximum efficiency and bandwidth. POPSSub's enclosure is constructed of 18 mm (.75 inch) marine-grade birch plywood that is coated inside and out with a rugged polyurea finish and then covered with a gray-colored paint designed for use in harsh weather conditions and in direct sunlight. The light color and reflective paint finish minimizes solar-induced heat build-up to prevent the amplifier from output limiting or shutdown when used in high ambient temperatures or direct sunlight. POPSSub's enclosure has been designed to IEC 529 / IP 56 ingress protection standards and its transducer is designed to meet all weather/water proof requirements. All its electronic switches and input/output connections meet IP 67 standards or better. POPSSub's electrically-efficie nt digital power amplifier, built by Powersoft® in Florence, Italy, provides 2,000 peak watts of output power and has the headroom necessary for use in modern presentation and music systems. The amplifier is precisely-matched to the woofer. When POPSSub is used with POPS15, the input signal is routed to the full-range system where it is digitally-filtered for routing to the subwoofer to deliver optimum performance. POPSSub is equipped with an integrated threaded loudspeaker stand adaptor and it also includes a threaded loudspeaker mounting pole that features a crank-up elevation mechanism that allows POPS15 to be easily elevated. It is also equipped with 4 x heavy-duty, 6-inch diameter pneumatic wheels (2 of them are lockable) to make moving easy. POPSSub also includes custom 30.5 m / 100 ft-long AC Mains cable and an IP 67-rated XLR signal cable with moisture-resistant connectors. Both cable assemblies are supplied on portable cable reels for fast system setup and easy transportation. The AC mains cable is also equipped with an inline Ground Fault Circuit Interrupter (GFCI) for added safety. Thanks to its concert-quality woofer, rugged birch plywood enclosure, high-performance Powersoft® amplifier and its included accessories, POPSSub, in combination with POPS15, is an ideal solution for a variety of applications indoors or outside that require a high-output, wide bandwidth integrated audio system that is quick to set up, easy to use and is capable of delivering excellent performance. System Type: Powered 18-inch subwoofer Enclosure Material: 18 mm marine-grade birch plywood Weather Performance: IP 56 Frequency Response (+ 3 dB): 40 - 80 Hz Rated Coverage Pattern: Essentially omnidirectional Power Amplifier(Continuous / Peak): LF - 1,000 watts, 2,000 watts Rigging Points: Built-in threaded pole mount Dimensions (H x W x D), mm 544.5 x 790 x 909.8 Dimensions (H x W x D), inches 21.44 x 31.1 x 35.8 in Net Weight (kg / lb): 44 kg / 97 lb Included Accessories: 4 x 6-inch diameter pneumatic wheels (2 lockable); 1 x 30.5 m / 100 ft AC mains cable with GFCI on portable cable reel; 1 x 30.5 m / 100 ft XLR-type signal cable on portable cable reel; height-adjustable loudspeaker mounting pole

Suppliers

Company
Product
Description
Supplier Links
Powered Outdoor Presentation System Subwoofer - 79678 - TMP Pro Distribution
Berlin, CT, USA
Powered Outdoor Presentation System Subwoofer
79678
Powered Outdoor Presentation System Subwoofer 79678
One Systems' Portable Outdoor Powered System (POPS) was designed to fulfill a unique need in the professional audio marketplace for a high-output powered sound system that can be used outdoors in any weather condition. POPSSub was designed to augment the bass performance of the POPS15. POPSSub is an 18-inch subwoofer system that includes an onboard high-powered, digital amplifier that is precisely-matched to its driver. POPSSub's transducer, electronics and enclosure were developed for use in direct sun, rain, snow and other inclement weather applications. Its highly-mobile design makes ideal for portable applications indoors and outdoors. POPSSub's low-frequency transducer is an 18 inch (457 mm) low-frequency radiator coupled with a very large 4-inch (101 mm) diameter voice coil. This extremely large voice coil diameter provides superb reliability and high power handling while minimizing power compression effects. The woofer's ferrite magnet was optimized using Finite Element Modeling techniques to insure maximum efficiency and bandwidth. POPSSub's enclosure is constructed of 18 mm (.75 inch) marine-grade birch plywood that is coated inside and out with a rugged polyurea finish and then covered with a gray-colored paint designed for use in harsh weather conditions and in direct sunlight. The light color and reflective paint finish minimizes solar-induced heat build-up to prevent the amplifier from output limiting or shutdown when used in high ambient temperatures or direct sunlight. POPSSub's enclosure has been designed to IEC 529 / IP 56 ingress protection standards and its transducer is designed to meet all weather/water proof requirements. All its electronic switches and input/output connections meet IP 67 standards or better. POPSSub's electrically-efficie nt digital power amplifier, built by Powersoft® in Florence, Italy, provides 2,000 peak watts of output power and has the headroom necessary for use in modern presentation and music systems. The amplifier is precisely-matched to the woofer. When POPSSub is used with POPS15, the input signal is routed to the full-range system where it is digitally-filtered for routing to the subwoofer to deliver optimum performance. POPSSub is equipped with an integrated threaded loudspeaker stand adaptor and it also includes a threaded loudspeaker mounting pole that features a crank-up elevation mechanism that allows POPS15 to be easily elevated. It is also equipped with 4 x heavy-duty, 6-inch diameter pneumatic wheels (2 of them are lockable) to make moving easy. POPSSub also includes custom 30.5 m / 100 ft-long AC Mains cable and an IP 67-rated XLR signal cable with moisture-resistant connectors. Both cable assemblies are supplied on portable cable reels for fast system setup and easy transportation. The AC mains cable is also equipped with an inline Ground Fault Circuit Interrupter (GFCI) for added safety. Thanks to its concert-quality woofer, rugged birch plywood enclosure, high-performance Powersoft® amplifier and its included accessories, POPSSub, in combination with POPS15, is an ideal solution for a variety of applications indoors or outside that require a high-output, wide bandwidth integrated audio system that is quick to set up, easy to use and is capable of delivering excellent performance. System Type: Powered 18-inch subwoofer Enclosure Material: 18 mm marine-grade birch plywood Weather Performance: IP 56 Frequency Response (+ 3 dB): 40 - 80 Hz Rated Coverage Pattern: Essentially omnidirectional Power Amplifier(Continuous / Peak): LF - 1,000 watts, 2,000 watts Rigging Points: Built-in threaded pole mount Dimensions (H x W x D), mm 544.5 x 790 x 909.8 Dimensions (H x W x D), inches 21.44 x 31.1 x 35.8 in Net Weight (kg / lb): 44 kg / 97 lb Included Accessories: 4 x 6-inch diameter pneumatic wheels (2 lockable); 1 x 30.5 m / 100 ft AC mains cable with GFCI on portable cable reel; 1 x 30.5 m / 100 ft XLR-type signal cable on portable cable reel; height-adjustable loudspeaker mounting pole

One Systems' Portable Outdoor Powered System (POPS) was designed to fulfill a unique need in the professional audio marketplace for a high-output powered sound system that can be used outdoors in any weather condition. POPSSub was designed to augment the bass performance of the POPS15. POPSSub is an 18-inch subwoofer system that includes an onboard high-powered, digital amplifier that is precisely-matched to its driver. POPSSub's transducer, electronics and enclosure were developed for use in direct sun, rain, snow and other inclement weather applications. Its highly-mobile design makes ideal for portable applications indoors and outdoors.
POPSSub's low-frequency transducer is an 18 inch (457 mm) low-frequency radiator coupled with a very large 4-inch (101 mm) diameter voice coil. This extremely large voice coil diameter provides superb reliability and high power handling while minimizing power compression effects. The woofer's ferrite magnet was optimized using Finite Element Modeling techniques to insure maximum efficiency and bandwidth.
POPSSub's enclosure is constructed of 18 mm (.75 inch) marine-grade birch plywood that is coated inside and out with a rugged polyurea finish and then covered with a gray-colored paint designed for use in harsh weather conditions and in direct sunlight. The light color and reflective paint finish minimizes solar-induced heat build-up to prevent the amplifier from output limiting or shutdown when used in high ambient temperatures or direct sunlight. POPSSub's enclosure has been designed to IEC 529 / IP 56 ingress protection standards and its transducer is designed to meet all weather/water proof requirements. All its electronic switches and input/output connections meet IP 67 standards or better.
POPSSub's electrically-efficient digital power amplifier, built by Powersoft® in Florence, Italy, provides 2,000 peak watts of output power and has the headroom necessary for use in modern presentation and music systems. The amplifier is precisely-matched to the woofer. When POPSSub is used with POPS15, the input signal is routed to the full-range system where it is digitally-filtered for routing to the subwoofer to deliver optimum performance.
POPSSub is equipped with an integrated threaded loudspeaker stand adaptor and it also includes a threaded loudspeaker mounting pole that features a crank-up elevation mechanism that allows POPS15 to be easily elevated. It is also equipped with 4 x heavy-duty, 6-inch diameter pneumatic wheels (2 of them are lockable) to make moving easy.
POPSSub also includes custom 30.5 m / 100 ft-long AC Mains cable and an IP 67-rated XLR signal cable with moisture-resistant connectors. Both cable assemblies are supplied on portable cable reels for fast system setup and easy transportation. The AC mains cable is also equipped with an inline Ground Fault Circuit Interrupter (GFCI) for added safety.
Thanks to its concert-quality woofer, rugged birch plywood enclosure, high-performance Powersoft® amplifier and its included accessories, POPSSub, in combination with POPS15, is an ideal solution for a variety of applications indoors or outside that require a high-output, wide bandwidth integrated audio system that is quick to set up, easy to use and is capable of delivering excellent performance.
System Type:
Powered 18-inch subwoofer
Enclosure Material:
18 mm marine-grade birch plywood
Weather Performance:
IP 56
Frequency Response (+ 3 dB):
40 - 80 Hz
Rated Coverage Pattern:
Essentially omnidirectional
Power Amplifier(Continuous / Peak):
LF - 1,000 watts, 2,000 watts
Rigging Points:
Built-in threaded pole mount
Dimensions (H x W x D), mm
544.5 x 790 x 909.8
Dimensions (H x W x D), inches
21.44 x 31.1 x 35.8 in
Net Weight (kg / lb):
44 kg / 97 lb
Included Accessories:
4 x 6-inch diameter pneumatic wheels (2 lockable); 1 x 30.5 m / 100 ft AC mains cable with GFCI on portable cable reel; 1 x 30.5 m / 100 ft XLR-type signal cable on portable cable reel; height-adjustable loudspeaker mounting pole

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79678
Product Name Powered Outdoor Presentation System Subwoofer
Nominal Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 4318541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
Oval Speakers - CES250V075CF8PMN650UR - Challenge Electronics
Specs
SPL 81 dB
Nominal Power 2 watts
Maximum Power 2.5 watts
View Details