Bose Corporation FreeSpace DS Series 5.25" Flush-Mount Speaker (Black) FreeSpace DS 100F

Description
FreeSpace® DS 100F loudspeaker Premier high-performance, extended-range, flush-mount loudspeaker designed for foreground music and speech reproduction in a wide range of installed applications. High output and wide, 160° conical pattern with a frequency range down to 60 Hz. For indoor applications only. Frequency Response (+/-3 dB) 75 Hz - 18 kHz Frequency Range (-10 dB) 60 Hz - 20 kHz Nominal Dispersion 160° conical Long Term Power Handling 100 W (400 W peak) Sensitivity (SPL / 1 W @ 1 m) 85 dB SPL Maximum SPL @ 1 m 105 dB SPL (111 dB SPL peak) Nominal Impedance 8 (transformer bypassed)
Description
FreeSpace® DS 100F loudspeaker Premier high-performance, extended-range, flush-mount loudspeaker designed for foreground music and speech reproduction in a wide range of installed applications. High output and wide, 160° conical pattern with a frequency range down to 60 Hz. For indoor applications only. Frequency Response (+/-3 dB) 75 Hz - 18 kHz Frequency Range (-10 dB) 60 Hz - 20 kHz Nominal Dispersion 160° conical Long Term Power Handling 100 W (400 W peak) Sensitivity (SPL / 1 W @ 1 m) 85 dB SPL Maximum SPL @ 1 m 105 dB SPL (111 dB SPL peak) Nominal Impedance 8 (transformer bypassed)

Suppliers

Company
Product
Description
Supplier Links
FreeSpace DS Series 5.25
Berlin, CT, USA
FreeSpace DS Series 5.25" Flush-Mount Speaker (Black)
70747
FreeSpace DS Series 5.25" Flush-Mount Speaker (Black) 70747
FreeSpace® DS 100F loudspeaker Premier high-performance, extended-range, flush-mount loudspeaker designed for foreground music and speech reproduction in a wide range of installed applications. High output and wide, 160° conical pattern with a frequency range down to 60 Hz. For indoor applications only. Frequency Response (+/-3 dB) 75 Hz - 18 kHz Frequency Range (-10 dB) 60 Hz - 20 kHz Nominal Dispersion 160° conical Long Term Power Handling 100 W (400 W peak) Sensitivity (SPL / 1 W @ 1 m) 85 dB SPL Maximum SPL @ 1 m 105 dB SPL (111 dB SPL peak) Nominal Impedance 8 (transformer bypassed)

FreeSpace® DS 100F
loudspeaker
Premier high-performance, extended-range, flush-mount loudspeaker designed for foreground music and speech reproduction in a wide range of installed applications. High output and wide, 160° conical pattern with a frequency range down to 60 Hz.
For indoor applications only.
Frequency Response (+/-3 dB)
75 Hz - 18 kHz
Frequency Range (-10 dB)
60 Hz - 20 kHz
Nominal Dispersion
160° conical
Long Term Power Handling
100 W (400 W peak)
Sensitivity (SPL / 1 W @ 1 m)
85 dB SPL
Maximum SPL @ 1 m
105 dB SPL (111 dB SPL peak)
Nominal Impedance
8 (transformer bypassed)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 70747
Product Name FreeSpace DS Series 5.25" Flush-Mount Speaker (Black)
Size 5.25 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
Speaker - FBF27-6T - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 85 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details