The unique, contemporary curved design provides a stylish look with plenty of versatility. A 70V/100V transformer
and outdoor capability make Control CRV ideal for a wide variety of commercial applications. The Control CRV
offers numerous mounting options and a wide range of configurations, providing an endless variety of solutions
in terms of coverage, appearance and mounting.
Frequency Range : 80 Hz - 20 kHz
Power Capacity : 75 W continuous pink noise (300 W peak)
Transformer : Selectable 70V/100V or low impedance
Usability : Indoor/outdoor capable
Accesssories : Wall-mount bracket included (pole-mount bracket optional)
| TMP Pro Distribution | |
|---|---|
| Product Category | Speakers |
| Product Number | 58231 |
| Product Name | Control CRV High Design Loudspeaker (White) |
| Application | Loudspeaker |