TMP Pro Distribution Active 10" 2-Way ABS Loudspeaker 79808

Description
hese Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving. Dimensions: 14" W x 11" D x 20" H Weight: 25.5 lbs.
Description
hese Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving. Dimensions: 14" W x 11" D x 20" H Weight: 25.5 lbs.

Suppliers

Company
Product
Description
Supplier Links
Active 10
Berlin, CT, USA
Active 10" 2-Way ABS Loudspeaker
79808
Active 10" 2-Way ABS Loudspeaker 79808
hese Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving. Dimensions: 14" W x 11" D x 20" H Weight: 25.5 lbs.

hese Active 2-Way Powered Speaker monitors offers built-in amp with 800 watts for the ENT-15P and 600 watts for the ENT-12P. The other models have 250 watts to 150 watts for the small but amazing ENT-10P & ENT-8P. Features such as Durable ABS construction for strong overall speaker protection with microphone quarter inch input jack & RCA input jack to receive balance and unbalance signals. Adjustable volume control on the RCA line input with high and low tone level control. The ENT Powered Series also has a high quality die-cast frame woofer and external features such as fly points to connect your speakers in different angles. Metal grill and heavy duty oversized handles for easy moving.
Dimensions: 14" W x 11" D x 20" H
Weight: 25.5 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79808
Product Name Active 10" 2-Way ABS Loudspeaker
Size 10.00 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Oval Speakers - CES400S120CA08PCN380STR - Challenge Electronics
Specs
SPL 84 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details