Electro-voice 200W Composite 12" Two-Way Loudspeaker Sx100+

Description
The Sx100+ is a compact 12" two-way system that delivers 200-watt continuous power handling (800-watt peak) . Made from durable lightweight composite, the SX100+ is built to withstand abuse. Chassis Size: 304.8 mm (12") Color: Black Directivity Index: 11.1 dB Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 60 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 98 dB Max. SPL/1m (calc): 127 dB Coverage (Nominal -6 dB) H: 65 ° Coverage (Nominal -6 dB) V: 65 ° System Power Handling: 200 Watts Crossover Frequency: 1500 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 5.6 Flying: Yes Outdoor: No Height: 586 mm (23.07") Width: 429 mm (16.89") Depth: 312 mm (12.28") Weight Net: 14.5 kg (31.97 lbs)
Datasheet
Description
The Sx100+ is a compact 12" two-way system that delivers 200-watt continuous power handling (800-watt peak) . Made from durable lightweight composite, the SX100+ is built to withstand abuse. Chassis Size: 304.8 mm (12") Color: Black Directivity Index: 11.1 dB Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 60 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 98 dB Max. SPL/1m (calc): 127 dB Coverage (Nominal -6 dB) H: 65 ° Coverage (Nominal -6 dB) V: 65 ° System Power Handling: 200 Watts Crossover Frequency: 1500 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 5.6 Flying: Yes Outdoor: No Height: 586 mm (23.07") Width: 429 mm (16.89") Depth: 312 mm (12.28") Weight Net: 14.5 kg (31.97 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200W Composite 12
Berlin, CT, USA
200W Composite 12" Two-Way Loudspeaker
29642
200W Composite 12" Two-Way Loudspeaker 29642
The Sx100+ is a compact 12" two-way system that delivers 200-watt continuous power handling (800-watt peak) . Made from durable lightweight composite, the SX100+ is built to withstand abuse. Chassis Size: 304.8 mm (12") Color: Black Directivity Index: 11.1 dB Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 60 - 20000 Hz Internal Crossover: Yes Sensitivity 1 W/1 m: 98 dB Max. SPL/1m (calc): 127 dB Coverage (Nominal -6 dB) H: 65 ° Coverage (Nominal -6 dB) V: 65 ° System Power Handling: 200 Watts Crossover Frequency: 1500 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 5.6 Flying: Yes Outdoor: No Height: 586 mm (23.07") Width: 429 mm (16.89") Depth: 312 mm (12.28") Weight Net: 14.5 kg (31.97 lbs)

The Sx100+ is a compact 12" two-way system that delivers 200-watt continuous power handling (800-watt peak) . Made from durable lightweight composite, the SX100+ is built to withstand abuse.
Chassis Size: 304.8 mm (12")
Color: Black
Directivity Index: 11.1 dB
Input Connections: Parallel Neutrik® NL4
Speaker Type: Fullrange
Speaker Type: Mid-High
Speaker Type: Two-Way
Frequency Response (-10 dB): 60 - 20000 Hz
Internal Crossover: Yes
Sensitivity 1 W/1 m: 98 dB
Max. SPL/1m (calc): 127 dB
Coverage (Nominal -6 dB) H: 65 °
Coverage (Nominal -6 dB) V: 65 °
System Power Handling: 200 Watts
Crossover Frequency: 1500 Hz
Nominal Impedance (Passive): 8
Minimum Impedance: 5.6
Flying: Yes
Outdoor: No
Height: 586 mm (23.07")
Width: 429 mm (16.89")
Depth: 312 mm (12.28")
Weight Net: 14.5 kg (31.97 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 29642
Product Name 200W Composite 12" Two-Way Loudspeaker
SPL 127 dB
Nominal Power 200 watts
Sensitivity 98 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 3643228 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
Speakers - 2603-CS12-00P43-02-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 430 Hz
View Details