One Systems, Inc. 3.5" All-Weather Speaker System (White) 103IM-W

Description
The One Systems 103IM was designed to provide high acoustic output and IP56 rated direct weather performance in high performance acoustic spaces. The 103IM is a very high performance background/fore ground system designed for use in all weather conditions. The design includes a high frequency driver coupled to a constant directivity elliptical horn. The driver/horn directivity is 90 degrees horizontal by 40 degrees vertical. The high efficiency HF driver and advanced crossover design provide for very high power handling and system reliability, without the need for performance degrading passive protection devices typically found in loudspeaker systems of this class. The 3.5" (90mm) high performance woofer also presents a unique design feature that provides both extended bandwidth response, as well as superior low frequency power handling. The 3.5" woofer features a very large diameter 1.25" (31.8mm) voice coil design that offers excellent system reliability without the need for additional performance degrading protection devices. The combination of high efficiency horn loaded tweeter and very large format voice coil design in the woofer, yield superior system intelligibility and vocal range integrity. The enclosure is an injection molded design featuring a high weatherability material designed for use in extreme environments and offers a high degree of UV protection for use in direct sunlight. The enclosure has 2 mounting points (M5) on the top and bottom of the enclosure and 4 mounting points (M5) for the optional PT-10 pan and tilt bracket on the rear of the enclosure and may be mounted using either the 103IM-U "U" bracket (supplied), or the optional PT-10 pan and tilt bracket. All mounting points are stainless steel. The grill assembly is a 3 layer design optimized for acoustic transparency and weather protection from both wind blown particles and water. The input section features a weather cover with an integral gland nut that is rated to an IP68 standard. System inputs are via a four position barrier strip. The 103IM is available in both an 8 ohm impedance, as well as both 70.7 volt and 100 volt versions. The transformers are wide bandwidth transformers with 50 watt, 25 watt and 12.5 watt taps that are accessible through the four position barrier strip. Frequency Response 85Hz-20kHz Coverage Pattern 90H x 40V Passive Crossover 3000HZ System Sensitivity (1 watt 1 meter) 87dB Power Handling 50 watts Continuous 100 watts Program 200 watts Peak Nominal Impedance 8 ohms Weather Performance IP56 Net Weight 3.0kg (6.6lbs) Dimensions (H x W x D) 211.2mm x 156.2mm x 130.5 mm 8.3in x 6.15in x 5.1 in
Description
The One Systems 103IM was designed to provide high acoustic output and IP56 rated direct weather performance in high performance acoustic spaces. The 103IM is a very high performance background/fore ground system designed for use in all weather conditions. The design includes a high frequency driver coupled to a constant directivity elliptical horn. The driver/horn directivity is 90 degrees horizontal by 40 degrees vertical. The high efficiency HF driver and advanced crossover design provide for very high power handling and system reliability, without the need for performance degrading passive protection devices typically found in loudspeaker systems of this class. The 3.5" (90mm) high performance woofer also presents a unique design feature that provides both extended bandwidth response, as well as superior low frequency power handling. The 3.5" woofer features a very large diameter 1.25" (31.8mm) voice coil design that offers excellent system reliability without the need for additional performance degrading protection devices. The combination of high efficiency horn loaded tweeter and very large format voice coil design in the woofer, yield superior system intelligibility and vocal range integrity. The enclosure is an injection molded design featuring a high weatherability material designed for use in extreme environments and offers a high degree of UV protection for use in direct sunlight. The enclosure has 2 mounting points (M5) on the top and bottom of the enclosure and 4 mounting points (M5) for the optional PT-10 pan and tilt bracket on the rear of the enclosure and may be mounted using either the 103IM-U "U" bracket (supplied), or the optional PT-10 pan and tilt bracket. All mounting points are stainless steel. The grill assembly is a 3 layer design optimized for acoustic transparency and weather protection from both wind blown particles and water. The input section features a weather cover with an integral gland nut that is rated to an IP68 standard. System inputs are via a four position barrier strip. The 103IM is available in both an 8 ohm impedance, as well as both 70.7 volt and 100 volt versions. The transformers are wide bandwidth transformers with 50 watt, 25 watt and 12.5 watt taps that are accessible through the four position barrier strip. Frequency Response 85Hz-20kHz Coverage Pattern 90H x 40V Passive Crossover 3000HZ System Sensitivity (1 watt 1 meter) 87dB Power Handling 50 watts Continuous 100 watts Program 200 watts Peak Nominal Impedance 8 ohms Weather Performance IP56 Net Weight 3.0kg (6.6lbs) Dimensions (H x W x D) 211.2mm x 156.2mm x 130.5 mm 8.3in x 6.15in x 5.1 in

Suppliers

Company
Product
Description
Supplier Links
3.5
Berlin, CT, USA
3.5" All-Weather Speaker System (White)
57075
3.5" All-Weather Speaker System (White) 57075
The One Systems 103IM was designed to provide high acoustic output and IP56 rated direct weather performance in high performance acoustic spaces. The 103IM is a very high performance background/fore ground system designed for use in all weather conditions. The design includes a high frequency driver coupled to a constant directivity elliptical horn. The driver/horn directivity is 90 degrees horizontal by 40 degrees vertical. The high efficiency HF driver and advanced crossover design provide for very high power handling and system reliability, without the need for performance degrading passive protection devices typically found in loudspeaker systems of this class. The 3.5" (90mm) high performance woofer also presents a unique design feature that provides both extended bandwidth response, as well as superior low frequency power handling. The 3.5" woofer features a very large diameter 1.25" (31.8mm) voice coil design that offers excellent system reliability without the need for additional performance degrading protection devices. The combination of high efficiency horn loaded tweeter and very large format voice coil design in the woofer, yield superior system intelligibility and vocal range integrity. The enclosure is an injection molded design featuring a high weatherability material designed for use in extreme environments and offers a high degree of UV protection for use in direct sunlight. The enclosure has 2 mounting points (M5) on the top and bottom of the enclosure and 4 mounting points (M5) for the optional PT-10 pan and tilt bracket on the rear of the enclosure and may be mounted using either the 103IM-U "U" bracket (supplied), or the optional PT-10 pan and tilt bracket. All mounting points are stainless steel. The grill assembly is a 3 layer design optimized for acoustic transparency and weather protection from both wind blown particles and water. The input section features a weather cover with an integral gland nut that is rated to an IP68 standard. System inputs are via a four position barrier strip. The 103IM is available in both an 8 ohm impedance, as well as both 70.7 volt and 100 volt versions. The transformers are wide bandwidth transformers with 50 watt, 25 watt and 12.5 watt taps that are accessible through the four position barrier strip. Frequency Response 85Hz-20kHz Coverage Pattern 90H x 40V Passive Crossover 3000HZ System Sensitivity (1 watt 1 meter) 87dB Power Handling 50 watts Continuous 100 watts Program 200 watts Peak Nominal Impedance 8 ohms Weather Performance IP56 Net Weight 3.0kg (6.6lbs) Dimensions (H x W x D) 211.2mm x 156.2mm x 130.5 mm 8.3in x 6.15in x 5.1 in

The One Systems 103IM was designed to provide high acoustic output and IP56 rated direct weather performance in high performance acoustic spaces. The 103IM is a very high performance background/fore ground system designed for use in all weather conditions.
The design includes a high frequency driver coupled to a constant directivity elliptical horn. The driver/horn directivity is 90 degrees horizontal by 40 degrees vertical. The high efficiency HF driver and advanced crossover design provide for very high power handling and system reliability, without the need for performance degrading passive protection devices typically found in loudspeaker systems of this class. The 3.5" (90mm) high performance woofer also presents a unique design feature that provides both extended bandwidth response, as well as superior low frequency power handling. The 3.5" woofer features a very large diameter 1.25" (31.8mm) voice coil design that offers excellent system reliability without the need for additional performance degrading protection devices. The combination of high efficiency horn loaded tweeter and very large format voice coil design in the woofer, yield superior system intelligibility and vocal range integrity.
The enclosure is an injection molded design featuring a high weatherability material designed for use in extreme environments and offers a high degree of UV protection for use in direct sunlight. The enclosure has 2 mounting points (M5) on the top and bottom of the enclosure and 4 mounting points (M5) for the optional PT-10 pan and tilt bracket on the rear of the enclosure and may be mounted using either the 103IM-U "U" bracket (supplied), or the optional PT-10 pan and tilt bracket. All mounting points are stainless steel. The grill assembly is a 3 layer design optimized for acoustic transparency and weather protection from both wind blown particles and water.
The input section features a weather cover with an integral gland nut that is rated to an IP68 standard. System inputs are via a four position barrier strip. The 103IM is available in both an 8 ohm impedance, as well as both 70.7 volt and 100 volt versions. The transformers are wide bandwidth transformers with 50 watt, 25 watt and 12.5 watt taps that are accessible through the four position barrier strip.
Frequency Response
85Hz-20kHz
Coverage Pattern
90H x 40V
Passive Crossover
3000HZ
System Sensitivity
(1 watt 1 meter) 87dB
Power Handling
50 watts Continuous
100 watts Program
200 watts Peak
Nominal Impedance
8 ohms
Weather Performance
IP56
Net Weight
3.0kg (6.6lbs)
Dimensions (H x W x D)
211.2mm x 156.2mm x 130.5 mm
8.3in x 6.15in x 5.1 in

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57075
Product Name 3.5" All-Weather Speaker System (White)
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797451 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1257-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.40 g (0.01 oz)
View Details
2 suppliers