Electro-voice Tour X Series 12" Loudspeaker TX1122

Description
Employing the same space-saving, 90 x 50 horn as the FM models and the incredibly low-distortion SMX2120 12" woofer, the TX1122 will astound you with performance that blows away ordinary 15", two-way loudspeakers. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Frequency Response (-3 dB): 60 - 20000 Hz Frequency Response (-10 dB): 45 - 20000 Hz Internal Crossover: Yes Recommended High-Pass Frequency: 45 Hz Sensitivity: 1 W/1 m 97 dB Max. SPL/1m (calc): 130 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° Rotatable Horn: No System Power Handling: 500 Watts LF Transducer: SMX2120 HF Transducer: DH3 Crossover Frequency: 1750 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 5.4 Enclosure Material: Plywood and MDF with EVCOAT Flying: Yes Suspension: (6) 3/8-inch threaded inserts Height: 616 mm (24.25") Width: 382 mm (15.04") Depth: 380 mm (14.96") Weight Net: 20.2 kg (44.53 lbs)
Datasheet
Description
Employing the same space-saving, 90 x 50 horn as the FM models and the incredibly low-distortion SMX2120 12" woofer, the TX1122 will astound you with performance that blows away ordinary 15", two-way loudspeakers. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Frequency Response (-3 dB): 60 - 20000 Hz Frequency Response (-10 dB): 45 - 20000 Hz Internal Crossover: Yes Recommended High-Pass Frequency: 45 Hz Sensitivity: 1 W/1 m 97 dB Max. SPL/1m (calc): 130 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° Rotatable Horn: No System Power Handling: 500 Watts LF Transducer: SMX2120 HF Transducer: DH3 Crossover Frequency: 1750 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 5.4 Enclosure Material: Plywood and MDF with EVCOAT Flying: Yes Suspension: (6) 3/8-inch threaded inserts Height: 616 mm (24.25") Width: 382 mm (15.04") Depth: 380 mm (14.96") Weight Net: 20.2 kg (44.53 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tour X Series 12
Berlin, CT, USA
Tour X Series 12" Loudspeaker
53464
Tour X Series 12" Loudspeaker 53464
Employing the same space-saving, 90 x 50 horn as the FM models and the incredibly low-distortion SMX2120 12" woofer, the TX1122 will astound you with performance that blows away ordinary 15", two-way loudspeakers. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Frequency Response (-3 dB): 60 - 20000 Hz Frequency Response (-10 dB): 45 - 20000 Hz Internal Crossover: Yes Recommended High-Pass Frequency: 45 Hz Sensitivity: 1 W/1 m 97 dB Max. SPL/1m (calc): 130 dB Coverage (Nominal -6 dB) H: 90 ° Coverage (Nominal -6 dB) V: 50 ° Rotatable Horn: No System Power Handling: 500 Watts LF Transducer: SMX2120 HF Transducer: DH3 Crossover Frequency: 1750 Hz Nominal Impedance (Passive): 8 Minimum Impedance: 5.4 Enclosure Material: Plywood and MDF with EVCOAT Flying: Yes Suspension: (6) 3/8-inch threaded inserts Height: 616 mm (24.25") Width: 382 mm (15.04") Depth: 380 mm (14.96") Weight Net: 20.2 kg (44.53 lbs)

Employing the same space-saving, 90 x 50 horn as the FM models and the incredibly low-distortion SMX2120 12" woofer, the TX1122 will astound you with performance that blows away ordinary 15", two-way loudspeakers.
Color: Black
Input Connections: Parallel Neutrik® NL4
Speaker Type: Fullrange
Frequency Response (-3 dB): 60 - 20000 Hz
Frequency Response (-10 dB): 45 - 20000 Hz
Internal Crossover: Yes
Recommended High-Pass Frequency: 45 Hz
Sensitivity: 1 W/1 m 97 dB
Max. SPL/1m (calc): 130 dB
Coverage (Nominal -6 dB) H: 90 °
Coverage (Nominal -6 dB) V: 50 °
Rotatable Horn: No
System Power Handling: 500 Watts
LF Transducer: SMX2120
HF Transducer: DH3
Crossover Frequency: 1750 Hz
Nominal Impedance (Passive): 8
Minimum Impedance: 5.4
Enclosure Material: Plywood and MDF with EVCOAT
Flying: Yes
Suspension: (6) 3/8-inch threaded inserts
Height: 616 mm (24.25")
Width: 382 mm (15.04")
Depth: 380 mm (14.96")
Weight Net: 20.2 kg (44.53 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53464
Product Name Tour X Series 12" Loudspeaker
SPL 130 dB
Nominal Power 500 watts
Sensitivity 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
Speakers - 2603-CS34-00W140-17-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1400 Hz
View Details