Whirlwind, Inc. Dual Passive Direct Box with Jensen Transformers DIRECT2-JT

Description
The DIRECT2-JT is Whirlwind's premium Dual Direct box, built with Jensen transformers. Perfect for converting unbalanced signals from stereo keyboards, acoustic guitar preamps, CD and tape players, computer sound cards, etc. when lowest noise and widest frequency response are required. The input and output grounds of each section are isolated from each other. This allows the DIRECT2-JT to be used as if it were two completely separate DIs without fear of creating ground loop interaction. Impedance Ratio: 133:1 Frequency Response: 20Hz-20kHz re:1kHz, -0.08dB / -0.07dB THD @ 20Hz: 0.036% THD @ 1kHz: less than 0.001% -3dB BW: 100kHz
Datasheet
Description
The DIRECT2-JT is Whirlwind's premium Dual Direct box, built with Jensen transformers. Perfect for converting unbalanced signals from stereo keyboards, acoustic guitar preamps, CD and tape players, computer sound cards, etc. when lowest noise and widest frequency response are required. The input and output grounds of each section are isolated from each other. This allows the DIRECT2-JT to be used as if it were two completely separate DIs without fear of creating ground loop interaction. Impedance Ratio: 133:1 Frequency Response: 20Hz-20kHz re:1kHz, -0.08dB / -0.07dB THD @ 20Hz: 0.036% THD @ 1kHz: less than 0.001% -3dB BW: 100kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Passive Direct Box with Jensen Transformers - 40880 - TMP Pro Distribution
Berlin, CT, USA
Dual Passive Direct Box with Jensen Transformers
40880
Dual Passive Direct Box with Jensen Transformers 40880
The DIRECT2-JT is Whirlwind's premium Dual Direct box, built with Jensen transformers. Perfect for converting unbalanced signals from stereo keyboards, acoustic guitar preamps, CD and tape players, computer sound cards, etc. when lowest noise and widest frequency response are required. The input and output grounds of each section are isolated from each other. This allows the DIRECT2-JT to be used as if it were two completely separate DIs without fear of creating ground loop interaction. Impedance Ratio: 133:1 Frequency Response: 20Hz-20kHz re:1kHz, -0.08dB / -0.07dB THD @ 20Hz: 0.036% THD @ 1kHz: less than 0.001% -3dB BW: 100kHz

The DIRECT2-JT is Whirlwind's premium Dual Direct box, built with Jensen transformers. Perfect for converting unbalanced signals from stereo keyboards, acoustic guitar preamps, CD and tape players, computer sound cards, etc. when lowest noise and widest frequency response are required.
The input and output grounds of each section are isolated from each other. This allows the DIRECT2-JT to be used as if it were two completely separate DIs without fear of creating ground loop interaction.
Impedance Ratio: 133:1
Frequency Response: 20Hz-20kHz re:1kHz, -0.08dB / -0.07dB
THD @ 20Hz: 0.036%
THD @ 1kHz: less than 0.001%
-3dB BW: 100kHz

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 40880
Product Name Dual Passive Direct Box with Jensen Transformers
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 1726055 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
Oval Speakers - CES400V094EA8PMN480UR - Challenge Electronics
Specs
SPL 95 dB
Nominal Power 3 watts
Maximum Power 4 watts
View Details