TMP Pro Distribution 8" Environment-Resistant Speaker (White) 48262

Description
Environment-resistan t SM Series loudspeaker systems offer quality sound reproduction and contemporary styling in a compact enclosure. System components consist of a highly efficient woofer section and 1" exit compression driver frequency device. Vocal and musical clarity is optimized by the mathematically conceived, advanced design of the Atlas Sound TRX Control WaveGuide high frequency director. This design provides smooth, even sound coverage (65°H x 65°V). The high frequency section is symmetrical, for equal coverage in both vertical and horizontal cabinet mounting positions. High frequency component protection is provided by the Atlas Sound PolyGuard protection circuit. The SM82T includes an internally mounted 60 watt 70.7V/100V line matching transformer with screwdriver adjustable tap selection for use in distributed sound applications and an 8 bypass. Depth: 8 7/16 (21.4 cm) Height: 16 1/2" (41.91 cm) Width: 9 1/16" (23.02 cm) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60 & 8O bypass Shipping Weight: 20.00 lbs (9.07 kgs) Frequency Response: 65Hz to 20kHz Speaker Type: Surface Mount Dispersion: 65°H x 65°V Sensitivity: 92dB
Datasheet
Description
Environment-resistan t SM Series loudspeaker systems offer quality sound reproduction and contemporary styling in a compact enclosure. System components consist of a highly efficient woofer section and 1" exit compression driver frequency device. Vocal and musical clarity is optimized by the mathematically conceived, advanced design of the Atlas Sound TRX Control WaveGuide high frequency director. This design provides smooth, even sound coverage (65°H x 65°V). The high frequency section is symmetrical, for equal coverage in both vertical and horizontal cabinet mounting positions. High frequency component protection is provided by the Atlas Sound PolyGuard protection circuit. The SM82T includes an internally mounted 60 watt 70.7V/100V line matching transformer with screwdriver adjustable tap selection for use in distributed sound applications and an 8 bypass. Depth: 8 7/16 (21.4 cm) Height: 16 1/2" (41.91 cm) Width: 9 1/16" (23.02 cm) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60 & 8O bypass Shipping Weight: 20.00 lbs (9.07 kgs) Frequency Response: 65Hz to 20kHz Speaker Type: Surface Mount Dispersion: 65°H x 65°V Sensitivity: 92dB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Environment-Resistant Speaker (White)
48262
8" Environment-Resistant Speaker (White) 48262
Environment-resistan t SM Series loudspeaker systems offer quality sound reproduction and contemporary styling in a compact enclosure. System components consist of a highly efficient woofer section and 1" exit compression driver frequency device. Vocal and musical clarity is optimized by the mathematically conceived, advanced design of the Atlas Sound TRX Control WaveGuide high frequency director. This design provides smooth, even sound coverage (65°H x 65°V). The high frequency section is symmetrical, for equal coverage in both vertical and horizontal cabinet mounting positions. High frequency component protection is provided by the Atlas Sound PolyGuard protection circuit. The SM82T includes an internally mounted 60 watt 70.7V/100V line matching transformer with screwdriver adjustable tap selection for use in distributed sound applications and an 8 bypass. Depth: 8 7/16 (21.4 cm) Height: 16 1/2" (41.91 cm) Width: 9 1/16" (23.02 cm) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60 & 8O bypass Shipping Weight: 20.00 lbs (9.07 kgs) Frequency Response: 65Hz to 20kHz Speaker Type: Surface Mount Dispersion: 65°H x 65°V Sensitivity: 92dB

Environment-resistant SM Series loudspeaker systems offer quality sound reproduction and contemporary styling in a compact enclosure.
System components consist of a highly efficient woofer section and 1" exit compression driver frequency device. Vocal and musical clarity is optimized by the mathematically conceived, advanced design of the Atlas Sound TRX Control WaveGuide high frequency director. This design provides smooth, even sound coverage (65°H x 65°V). The high frequency section is symmetrical, for equal coverage in both vertical and horizontal cabinet mounting positions. High frequency component protection is provided by the Atlas Sound PolyGuard protection circuit.
The SM82T includes an internally mounted 60 watt 70.7V/100V line matching transformer with screwdriver adjustable tap selection for use in distributed sound applications and an 8 bypass.
Depth: 8 7/16 (21.4 cm)
Height: 16 1/2" (41.91 cm)
Width: 9 1/16" (23.02 cm)
Power Taps: 1.9, 3.8, 7.5, 15, 30, 60 & 8O bypass
Shipping Weight: 20.00 lbs (9.07 kgs)
Frequency Response: 65Hz to 20kHz
Speaker Type: Surface Mount
Dispersion: 65°H x 65°V
Sensitivity: 92dB

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 48262
Product Name 8" Environment-Resistant Speaker (White)
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CS28-02W220-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 2200 Hz
View Details