TMP Pro Distribution Installation Series Dual 5" Loudspeaker 57115

Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2205 dual 5" speaker system features a rotatable HF horn, barrier strip inputs, 11 M10 and 6 M8 fly points, a 65Hz-19kHz range, 91dB sensitivity, and 115dB max SPL.
Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2205 dual 5" speaker system features a rotatable HF horn, barrier strip inputs, 11 M10 and 6 M8 fly points, a 65Hz-19kHz range, 91dB sensitivity, and 115dB max SPL.

Suppliers

Company
Product
Description
Supplier Links
Installation Series Dual 5
Berlin, CT, USA
Installation Series Dual 5" Loudspeaker
57115
Installation Series Dual 5" Loudspeaker 57115
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2205 dual 5" speaker system features a rotatable HF horn, barrier strip inputs, 11 M10 and 6 M8 fly points, a 65Hz-19kHz range, 91dB sensitivity, and 115dB max SPL.

Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2205 dual 5" speaker system features a rotatable HF horn, barrier strip inputs, 11 M10 and 6 M8 fly points, a 65Hz-19kHz range, 91dB sensitivity, and 115dB max SPL.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57115
Product Name Installation Series Dual 5" Loudspeaker
SPL 115 dB
Nominal Power 200 watts
Sensitivity 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CS30-02P65-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 650 Hz
Weight 6.90 g (0.24 oz)
View Details