TMP Pro Distribution 5" Environment-Resistant Speaker 53204

Description
Designed to withstand the harshest environments, SM52T surface mount loudspeakers are constructed of weather resistant materials: UV-resistant, talc impregnated, polypropylene injection molded cabinets; polypropylene woofer cones; powder coated aluminum grilles and all brass hardware. Matching "C" bracket included.
Datasheet
Description
Designed to withstand the harshest environments, SM52T surface mount loudspeakers are constructed of weather resistant materials: UV-resistant, talc impregnated, polypropylene injection molded cabinets; polypropylene woofer cones; powder coated aluminum grilles and all brass hardware. Matching "C" bracket included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Berlin, CT, USA
5" Environment-Resistant Speaker
53204
5" Environment-Resistant Speaker 53204
Designed to withstand the harshest environments, SM52T surface mount loudspeakers are constructed of weather resistant materials: UV-resistant, talc impregnated, polypropylene injection molded cabinets; polypropylene woofer cones; powder coated aluminum grilles and all brass hardware. Matching "C" bracket included.

Designed to withstand the harshest environments, SM52T surface mount loudspeakers are constructed of weather resistant materials: UV-resistant, talc impregnated, polypropylene injection molded cabinets; polypropylene woofer cones; powder coated aluminum grilles and all brass hardware. Matching "C" bracket included.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53204
Product Name 5" Environment-Resistant Speaker
Size 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1954792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - PSR-45N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 88 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details